Zilog Bridge Rectifiers VUO62-18NO7

Description
Bridge Rectifier Three Phase Standard 1.8kV Chassis Mount PWS-D
Request a Quote Datasheet
Description
Bridge Rectifier Three Phase Standard 1.8kV Chassis Mount PWS-D
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bridge Rectifiers - VUO62-18NO7-ND - DigiKey
Thief River Falls, MN, United States
Bridge Rectifiers
VUO62-18NO7-ND
Bridge Rectifiers VUO62-18NO7-ND
Bridge Rectifier Three Phase Standard 1.8kV Chassis Mount PWS-D

Bridge Rectifier Three Phase Standard 1.8kV Chassis Mount PWS-D

Buy Now Datasheet
Discrete Semiconductor Products Diodes Bridge Rectifiers -  - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products Diodes Bridge Rectifiers
Discrete Semiconductor Products Diodes Bridge Rectifiers
Alternative Parts (Cross-Reference): Cross Manufacturer: IXYS Category: Discrete Semiconductor Products Diodes Bridge Rectifiers Package: Box Product Status: Active Diode Type: Three Phase Technology: Standard Voltage - Peak Reverse (Max): 1.8 kV Current - Average Rectified (Io): 63 A Voltage - Forward (Vf) (Max) @ If: 1.8 V @ 150 A Current - Reverse Leakage @ Vr: 300 µA @ 1800 V

Alternative Parts (Cross-Reference): Cross
Manufacturer: IXYS
Category: Discrete Semiconductor Products Diodes Bridge Rectifiers
Package: Box
Product Status: Active
Diode Type: Three Phase
Technology: Standard
Voltage - Peak Reverse (Max): 1.8 kV
Current - Average Rectified (Io): 63 A
Voltage - Forward (Vf) (Max) @ If: 1.8 V @ 150 A
Current - Reverse Leakage @ Vr: 300 µA @ 1800 V

Buy Now Datasheet
Sheung Wan, Hong Kong
Bridge Rectifiers
VUO62-18NO7
Bridge Rectifiers VUO62-18NO7
Bridge Rectifiers 62 Amps 1800V

Bridge Rectifiers 62 Amps 1800V

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Bridge Rectifiers - VUO62-18NO7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Bridge Rectifiers
VUO62-18NO7
Discrete Semiconductor Products - Diodes - Bridge Rectifiers VUO62-18NO7
BRIDGE RECT 3P 1.8KV 63A PWS-D

BRIDGE RECT 3P 1.8KV 63A PWS-D

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diodes Rectifiers Rectifiers
Product Number VUO62-18NO7-ND VUO62-18NO7 VUO62-18NO7
Product Name Bridge Rectifiers Discrete Semiconductor Products Diodes Bridge Rectifiers Bridge Rectifiers Discrete Semiconductor Products - Diodes - Bridge Rectifiers
Rectifier Configuration / Technology Bridge
Package PWS-D PWS-D
Tj -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F)
Diode Type Three Phase
Unlock Full Specs
to access all available technical data

Similar Products

High Reliability - Space - Power - Schottkys and rectifiers - High reliability Schottky diodes - 22CGQ045 - 22CGQ045 - Infineon Technologies AG
Specs
Package M-TO254-3
Life Cycle Stage active and preferred
View Details
3 suppliers
General-purpose Schottky diode - 1PS70SB40,115 - Nexperia B.V.
Specs
Applications Switching
Package SOT323; SOT323
RoHS Compliant RoHS
View Details
4 suppliers
Diode and Rectifier - 281-2N6240 - ERSAELECTRONICS PTE. LTD.
Rochester Electronics
Specs
Package Bulk
View Details
B48-2 and B48-2T Series B485G-2 Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details