Zilog Bridge Rectifiers - VUO34-12NO1 VUO34-12NO1

Description
Manufacturer: IXYS Win Source Part Number: 400467-VUO34-12NO1 Packaging: Bulk Mounting: Chassis Mount Technology: Standard Diode Type: Three Phase Current - Average Rectified (Io): 36A Voltage - Forward (Vf) (Max) @ If: 1.13V @ 50A Current - Reverse Leakage @ Vr: 20μA @ 1200V Voltage - Peak Reverse (Max): 1200V Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: V1-A Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: IXYS Win Source Part Number: 400467-VUO34-12NO1 Packaging: Bulk Mounting: Chassis Mount Technology: Standard Diode Type: Three Phase Current - Average Rectified (Io): 36A Voltage - Forward (Vf) (Max) @ If: 1.13V @ 50A Current - Reverse Leakage @ Vr: 20μA @ 1200V Voltage - Peak Reverse (Max): 1200V Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: V1-A Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bridge Rectifiers - VUO34-12NO1 - 400467-VUO34-12NO1 - Win Source Electronics
Laguna Hills, CA, United States
Bridge Rectifiers - VUO34-12NO1
400467-VUO34-12NO1
Bridge Rectifiers - VUO34-12NO1 400467-VUO34-12NO1
Manufacturer: IXYS Win Source Part Number: 400467-VUO34-12NO1 Packaging: Bulk Mounting: Chassis Mount Technology: Standard Diode Type: Three Phase Current - Average Rectified (Io): 36A Voltage - Forward (Vf) (Max) @ If: 1.13V @ 50A Current - Reverse Leakage @ Vr: 20μA @ 1200V Voltage - Peak Reverse (Max): 1200V Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: V1-A Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance

Manufacturer: IXYS
Win Source Part Number: 400467-VUO34-12NO1
Packaging: Bulk
Mounting: Chassis Mount
Technology: Standard
Diode Type: Three Phase
Current - Average Rectified (Io): 36A
Voltage - Forward (Vf) (Max) @ If: 1.13V @ 50A
Current - Reverse Leakage @ Vr: 20μA @ 1200V
Voltage - Peak Reverse (Max): 1200V
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: V1-A
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Bridge Rectifiers - VUO34-12NO1-ND - DigiKey
Thief River Falls, MN, United States
Bridge Rectifiers
VUO34-12NO1-ND
Bridge Rectifiers VUO34-12NO1-ND
Bridge Rectifier Three Phase Standard 1.2kV Chassis Mount V1-A

Bridge Rectifier Three Phase Standard 1.2kV Chassis Mount V1-A

Buy Now Datasheet
Sheung Wan, Hong Kong
Bridge Rectifiers
VUO34-12NO1
Bridge Rectifiers VUO34-12NO1
Bridge Rectifiers 34 Amps 1200V

Bridge Rectifiers 34 Amps 1200V

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Bridge Rectifiers - VUO34-12NO1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Bridge Rectifiers
VUO34-12NO1
Discrete Semiconductor Products - Diodes - Bridge Rectifiers VUO34-12NO1
BRIDGE RECT 3P 1.2KV 36A V1-A

BRIDGE RECT 3P 1.2KV 36A V1-A

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Rectifiers Rectifiers Rectifiers
Product Number 400467-VUO34-12NO1 VUO34-12NO1-ND VUO34-12NO1 VUO34-12NO1
Product Name Bridge Rectifiers - VUO34-12NO1 Bridge Rectifiers Bridge Rectifiers Discrete Semiconductor Products - Diodes - Bridge Rectifiers
Diode Type Three Phase
VF 1.13 volts 1.13 volts
IR 0.0200 mA
Tj -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diodes, Type SBD - Model: YG862C08R - Fuji Electric Corp. of America
Specs
Package TO-220F
IO 10 amps
VRRM 80 volts
View Details
High-voltage switching diode - BAS20-QR - Nexperia B.V.
Specs
Diode Applications Switching; Protector; High Voltage
RoHS Compliant RoHS
VF 1 to 1.00E-3 volts
View Details
3 suppliers
B48-2 and B48-2T Series B481G-2T Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
Bridge Rectifiers - 1219637 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rectifier Configuration / Technology Bridge
Package Gbu
RoHS Compliant RoHS
View Details