Vishay Precision Group 45V 30A TO220 Diode and Rectifier VT6045CBP-M3/4W

Description
DIODE ARR SCHOTT 45V 30A TO220-3 Product overview: VT6045CBP-M3/4W from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 30A, TO220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 45V, 30A, TO220, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-VT6045CBP-M3/4W can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ARR SCHOTT 45V 30A TO220-3 Product overview: VT6045CBP-M3/4W from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 30A, TO220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 45V, 30A, TO220, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-VT6045CBP-M3/4W can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
45V 30A TO220 Diode and Rectifier
286-VT6045CBP-M3/4W
45V 30A TO220 Diode and Rectifier 286-VT6045CBP-M3/4W
DIODE ARR SCHOTT 45V 30A TO220-3 Product overview: VT6045CBP-M3/4W from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 30A, TO220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 45V, 30A, TO220, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-VT6045CBP-M3/4W can be used for catalog matching and distributor lookup.

DIODE ARR SCHOTT 45V 30A TO220-3 Product overview: VT6045CBP-M3/4W from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 30A, TO220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 45V, 30A, TO220, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-VT6045CBP-M3/4W can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Arrays - 1187548-VT6045CBP-M3/4W - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Arrays
1187548-VT6045CBP-M3/4W
Discrete Semiconductor Products - Diodes - Rectifiers - Arrays 1187548-VT6045CBP-M3/4W
Win Source Part Number: 1187548-VT6045CBP-M3 /4W Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays Series: TMBS® Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tube Standard Package: 1,000 Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 45 V Voltage - Forward (Vf) (Max) @ If: 640 mV @ 30 A Current - Reverse Leakage @ Vr: 3 mA @ 45 V Operating Temperature - Junction: 200°C (Max) Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 30A Mounting Type: Through Hole Package / Case: TO-220-3 Supplier Device Package: TO-220-3 ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Other Names: VT6045CBPM34W,112-VT 6045CBP-M3/4W,VT6045 CBP-M3/4WGI-ND,VT604 5CBP-M3/4WGI Base Product Number: VT6045

Win Source Part Number: 1187548-VT6045CBP-M3/4W
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays
Series: TMBS®
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tube
Standard Package: 1,000
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 45 V
Voltage - Forward (Vf) (Max) @ If: 640 mV @ 30 A
Current - Reverse Leakage @ Vr: 3 mA @ 45 V
Operating Temperature - Junction: 200°C (Max)
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 30A
Mounting Type: Through Hole
Package / Case: TO-220-3
Supplier Device Package: TO-220-3
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Other Names: VT6045CBPM34W,112-VT6045CBP-M3/4W,VT6045CBP-M3/4WGI-ND,VT6045CBP-M3/4WGI
Base Product Number: VT6045

Buy Now Datasheet
Diode Arrays - 112-VT6045CBP-M3/4W-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Common Cathode Schottky 45V 30A Through Hole TO-220-3

Diode Array 1 Pair Common Cathode Schottky 45V 30A Through Hole TO-220-3

Buy Now Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
VT6045CBP-M3/4W
Schottky Diodes & Rectifiers VT6045CBP-M3/4W
Schottky Diodes & Rectifiers 60A 45V DUAL TrenchMOS

Schottky Diodes & Rectifiers 60A 45V DUAL TrenchMOS

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - VT6045CBP-M3/4W - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
VT6045CBP-M3/4W
Discrete Semiconductor Products - Diodes - Rectifiers VT6045CBP-M3/4W
DIODE ARR SCHOTT 45V 30A TO220-3

DIODE ARR SCHOTT 45V 30A TO220-3

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diode Arrays Diode Arrays Schottky Diodes Rectifiers
Product Number 286-VT6045CBP-M3/4W 1187548-VT6045CBP-M3/4W 112-VT6045CBP-M3/4W-ND VT6045CBP-M3/4W VT6045CBP-M3/4W
Product Name 45V 30A TO220 Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers - Arrays Diode Arrays Schottky Diodes & Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
Package Tube TO-220; TO-220-3 TO-220; TO-220-3 TO-220-3 TO-220
RoHS Compliant RoHS
Tj 200 C (392 F) 200 C (392 F) 200 C (392 F)
Diode Type Schottky; Schottky
VF 0.6400 volts 0.6400 volts
Unlock Full Specs
to access all available technical data