Alternative Parts (Cross-Reference): Cross
Manufacturer: Vishay General Semiconductor - Diodes Division
Category: Circuit Protection Transient Voltage Suppressors (TVS) TVS Diodes
Series: Automotive, AEC-Q101, TransZorb®
Product Status: Active
Type: Zener
Voltage - Reverse Standoff (Typ): 33.3V
Voltage - Breakdown (Min): 37.1V
Voltage - Clamping (Max) @ Ipp: 55V
Current - Peak Pulse (10/1000µs): 6.91A
55V Clamp 6.91A Ipp Tvs Diode Surface Mount DO-219AB (SMF)
55V Clamp 6.91A Ipp Tvs Diode Surface Mount DO-219AB (SMF)
55V Clamp 6.91A Ipp Tvs Diode Surface Mount DO-219AB (SMF)
Trans Voltage Suppressor Diode, 400W, 33.3V V(RWM), Unidirectional, 1 Element, Silicon, DO-219AB, SMF, 2 PIN Product overview: VTVS33ASMF-HM3-08 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400W, 33.3V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 400W, 33.3V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-VTVS33ASMF-HM3-0
TVS DIODE 33.3VWM 55VC DO219AB
TVS DIODE, AEC-Q101, 400W, DO-219AB; Product Range:TRANSZORB VTVS Series; TVS Polarity:Unidirectio
TVS Diodes / ESD Suppressors 400W -/+30kV -/+5% AEC-Q101 Qualified
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 112-VTVS33ASMF-HM3-08CT-ND | 144-VTVS33ASMF-HM3-08 | VTVS33ASMF-HM3-08 | 13AC4334 | VTVS33ASMF-HM3-08 | |
| Product Name | Circuit Protection Transient Voltage Suppressors (TVS) TVS Diodes | TVS Diodes | 400W 33.3V TVS Protection Diode | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Tvs Diode, Aec-Q101, 400W, Do-219Ab; Product Range Vishay | TVS Diodes / ESD Suppressors |
| VC | 55 volts | 55 volts | 55 volts | |||
| VBR | 37.1 volts | 37.1 volts | 37.1 volts | |||
| Configuration | Single | Single | ||||
| Package | DO-219AB | DO-219AB (SMF) | DO-219AB | DO-219AB-2 | ||
| Peak Pulse Power | 400 watts | 400 watts |