Vishay Precision Group 400W 25.2V TVS Protection Diode VTVS25ASMF-M3-08

Description
Trans Voltage Suppressor Diode, 400W, 25.2V V(RWM), Unidirectional, 1 Element, Silicon, DO-219AB, SMF, 2 PIN Product overview: VTVS25ASMF-M3-08 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400W, 25.2V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 400W, 25.2V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-VTVS25ASMF-M3-08 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Trans Voltage Suppressor Diode, 400W, 25.2V V(RWM), Unidirectional, 1 Element, Silicon, DO-219AB, SMF, 2 PIN Product overview: VTVS25ASMF-M3-08 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400W, 25.2V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 400W, 25.2V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-VTVS25ASMF-M3-08 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
400W 25.2V TVS Protection Diode
144-VTVS25ASMF-M3-08
400W 25.2V TVS Protection Diode 144-VTVS25ASMF-M3-08
Trans Voltage Suppressor Diode, 400W, 25.2V V(RWM), Unidirectional, 1 Element, Silicon, DO-219AB, SMF, 2 PIN Product overview: VTVS25ASMF-M3-08 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400W, 25.2V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 400W, 25.2V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-VTVS25ASMF-M3-08 can be used for catalog matching and distributor lookup.

Trans Voltage Suppressor Diode, 400W, 25.2V V(RWM), Unidirectional, 1 Element, Silicon, DO-219AB, SMF, 2 PIN Product overview: VTVS25ASMF-M3-08 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400W, 25.2V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 400W, 25.2V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-VTVS25ASMF-M3-08 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS Diodes - 112-VTVS25ASMF-M3-08TR-ND - DigiKey
Thief River Falls, MN, United States
42V Clamp 9.07A Ipp Tvs Diode Surface Mount DO-219AB (SMF)

42V Clamp 9.07A Ipp Tvs Diode Surface Mount DO-219AB (SMF)

Buy Now Datasheet
TVS Diodes - 112-VTVS25ASMF-M3-08CT-ND - DigiKey
Thief River Falls, MN, United States
TVS DIODE 25.2VWM 42VC DO219AB

TVS DIODE 25.2VWM 42VC DO219AB

Buy Now Datasheet
TVS Diodes - 112-VTVS25ASMF-M3-08DKR-ND - DigiKey
Thief River Falls, MN, United States
TVS DIODE 25.2VWM 42VC DO219AB

TVS DIODE 25.2VWM 42VC DO219AB

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - VTVS25ASMF-M3-08 - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
VTVS25ASMF-M3-08
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes VTVS25ASMF-M3-08
TVS DIODE 25.2VWM 42VC DO219AB

TVS DIODE 25.2VWM 42VC DO219AB

Supplier's Site
Sheung Wan, Hong Kong
TVS Diodes / ESD Suppressors
VTVS25ASMF-M3-08
TVS Diodes / ESD Suppressors VTVS25ASMF-M3-08
TVS Diodes / ESD Suppressors 400W -/+30kV -/+5% Vf1.8V Uni-dir N-Ch1

TVS Diodes / ESD Suppressors 400W -/+30kV -/+5% Vf1.8V Uni-dir N-Ch1

Buy Now Datasheet
Tvs Diode, 400W, 25.2V, Unidir, Do-219Ab; Product Range Vishay - 13AC4329 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, 400W, 25.2V, Unidir, Do-219Ab; Product Range Vishay
13AC4329
Tvs Diode, 400W, 25.2V, Unidir, Do-219Ab; Product Range Vishay 13AC4329
TVS DIODE, 400W, 25.2V, UNIDIR, DO-219AB; Product Range:TRANSZORB VTVS Series; TVS Polarity:Unidirectio nal; Reverse Standoff Voltage:25.2V; Clamping Voltage Max:42V; Diode Case Style:DO-219AB; No. of Pins:2Pins; Qualification:- RoHS Compliant: Yes

TVS DIODE, 400W, 25.2V, UNIDIR, DO-219AB; Product Range:TRANSZORB VTVS Series; TVS Polarity:Unidirectional; Reverse Standoff Voltage:25.2V; Clamping Voltage Max:42V; Diode Case Style:DO-219AB; No. of Pins:2Pins; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 144-VTVS25ASMF-M3-08 112-VTVS25ASMF-M3-08TR-ND VTVS25ASMF-M3-08 VTVS25ASMF-M3-08 13AC4329
Product Name 400W 25.2V TVS Protection Diode TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes TVS Diodes / ESD Suppressors Tvs Diode, 400W, 25.2V, Unidir, Do-219Ab; Product Range Vishay
Configuration Single Single
RoHS Compliant RoHS RoHS
Tj -55 C (-67 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Package DO-219AB DO-219AB (SMF) DO-219AB-2 DO-219AB
Peak Pulse Power 400 watts 400 watts
Unlock Full Specs
to access all available technical data