TVS DIODE 3.3VWM 8.9VC DO219AB
8.9V Clamp 42.95A Ipp Tvs Diode Surface Mount DO-219AB (SMF)
TVS DIODE 3.3VWM 8.9VC DO219AB
TVS DIODE 3.3VWM 8.9VC DO219AB Product overview: VTVS3V3ASMF-M3-08 from Vishay General Semiconductor – Diodes Division is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-VTVS3V3ASMF-M3-0
TVS DIODE 3.3VWM 8.9VC DO219AB
TVS DIODE, 3.3V, UNI-DIR, DO-219AB; Product Range:TransZorb Series; TVS Polarity:Unidirectio
| DigiKey | ERSAELECTRONICS PTE. LTD. | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 112-VTVS3V3ASMF-M3-08DKR-ND | 144-VTVS3V3ASMF-M3-08 | VTVS3V3ASMF-M3-08 | 99AC0698 |
| Product Name | TVS Diodes | TVS Protection Diode | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Tvs Diode, 3.3V, Uni-Dir, Do-219Ab; Product Range Vishay |
| Configuration | Single | Single | ||
| Package | DO-219AB | Tape & Reel (TR) | DO-219AB (SMF) | DO-219AB |
| Peak Pulse Power | 400 watts | 400 watts | 400 watts | |
| VC | 8.9 volts | 8.9 volts | 8.9 volts | |
| VBR | 6.4 volts | 6.4 volts |