Win Source Part Number: 1104301-VTVS23ASMF-H
Category: Circuit Protection>TVS - Diodes
Series: Automotive, AEC-Q101, TransZorb®
Type: Zener
Package: Tape & Reel
Applications: Automotive
Standard Package: 3,000
Mounting: SMD (SMT)
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 22.6V
Voltage - Breakdown (Min): 25.7V
Voltage - Clamping (Max) @ Ipp: 38V
Power - Peak Pulse: 400W
Power Line Protection: No
Capacitance @ Frequency: 480pF @ 1MHz
Current - Peak Pulse (10/1000µs): 10.09A
Package / Case: DO-219AB
Supplier Device Package: DO-219AB (SMF)
Temperature Range - Operating: -55°C ~ 175°C (TJ)
Alternative Parts (Cross-Reference): VTVS23ASMF-HM3-08VTV
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Other Names: VTVS23ASMF-HM3-08GIC
Base Product Number: VTVS23
38V Clamp 10.09A Ipp Tvs Diode Surface Mount DO-219AB (SMF)
38V Clamp 10.09A Ipp Tvs Diode Surface Mount DO-219AB (SMF)
38V Clamp 10.09A Ipp Tvs Diode Surface Mount DO-219AB (SMF)
Trans Voltage Suppressor Diode, 400W, 22.6V V(RWM), Unidirectional, 1 Element, Silicon, DO-219AB, SMF, 2 PIN Product overview: VTVS23ASMF-HM3-08 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400W, 22.6V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 400W, 22.6V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-VTVS23ASMF-HM3-0
TVS DIODE 22.6VWM 38VC DO219AB
TVS Diodes / ESD Suppressors 400W -/+30kV -/+5% AEC-Q101 Qualified
TVS DIODE, AEC-Q101, 400W, DO-219AB; Product Range:TRANSZORB VTVS Series; TVS Polarity:Unidirectio
1.0W,170V 5%,MELF ZENER ROHS COMPLIANT: YES
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Zener Diodes |
| Product Number | 1104301-VTVS23ASMF-HM3-08 | VTVS23ASMF-HM3-08GITR-ND | 144-VTVS23ASMF-HM3-08 | VTVS23ASMF-HM3-08 | VTVS23ASMF-HM3-08 | 13AC4326 | 82AC0569 |
| Product Name | Circuit Protection - TVS - Diodes | TVS Diodes | 400W 22.6V TVS Protection Diode | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes / ESD Suppressors | Tvs Diode, Aec-Q101, 400W, Do-219Ab; Product Range Vishay | 1.0W,170V 5%,melf Zener Rohs Compliant Vishay |
| Package | DO-219AB | DO-219AB | DO-219AB (SMF) | DO-219AB-2 | DO-219AB | ||
| Peak Pulse Power | 400 watts | 400 watts | 400 watts | ||||
| VC | 38 volts | 38 volts | 38 volts | ||||
| VBR | 25.7 volts | 25.7 volts | 25.7 volts | ||||
| CT | 480 pF |