Bridge Rectifier Three Phase Standard 1.6kV Chassis Mount PWS-D
BRIDGE RECT 3P 1.6KV 88A PWS-D
Diode Rectifier Bridge Single 1.6KV 90A 5-Pin PWS-D
BRIDGE RECT 3P 1.6KV 88A PWS-D
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Rectifiers | Rectifiers | Diodes | Diodes |
| Product Number | VUO82-16NO7-ND | VUO82-16NO7 | 401-VUO82-16NO7 | VUO82-16NO7 |
| Product Name | Bridge Rectifiers | Discrete Semiconductor Products - Diodes - Bridge Rectifiers | Diode Rectifier Bridge Single 1.6KV 90A 5-Pin PWS-D | Bridge Rectifiers |
| Rectifier Configuration / Technology | Bridge | |||
| Package | PWS-D | |||
| Tj | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) |
| Life Cycle Stage | Active | |||
| VF | 1.6 volts | 1.6 volts | 1.6 volts |