Bridge Rectifier Three Phase Standard 1.6kV QC Terminal FO-B
Win Source Part Number: 1368018-VUO36-16NO8
Category: Discrete Semiconductor Products - Diodes - Bridge Rectifiers
Temperature Range - Operating: -40°C ~ 150°C (TJ)
Fake Threat In the Open Market: 30 pct.
MSL Level: 1 (Unlimited)
Mfr: IXYS
Package: Box
Product Status: Active
Package / Case: 5-Square, FO-B
Supplier Device Package: FO-B
Base Product Number: VUO36
Technology: Standard
Mounting Type: QC Terminal
HTSUS: 8541.10.0080
REACH Status: REACH Unaffected
ECCN: EAR99
Current - Average Rectified (Io): 27 A
Voltage - Forward (Vf) (Max) @ If: 1.04 V @ 15 A
Current - Reverse Leakage @ Vr: 40 µA @ 1600 V
Diode Type: Three Phase
Voltage - Peak Reverse (Max): 1.6 kV
BRIDGE RECT 3P 1.6KV 27A FO-B
Bridge Rectifiers 36 Amps 1600V
BRIDGE RECT 3P 1.6KV 27A FO-B
BRIDGE RECTIFIER, THREE PHASE, 1.6 KV, 35 A, MODULE, 5 PINS, 1.7 V. FREE 2 YEAR RADWELL WARRANTY
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Radwell International | |
|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Rectifiers | Rectifiers | Diodes | Rectifiers |
| Product Number | VUO36-16NO8-ND | 1368018-VUO36-16NO8 | VUO36-16NO8 | VUO36-16NO8 | VUO36-16NO8 | 36284981 |
| Product Name | Bridge Rectifiers | Discrete Semiconductor Products - Diodes - Bridge Rectifiers | Discrete Semiconductor Products - Diodes - Bridge Rectifiers | Bridge Rectifiers | Bridge Rectifiers | Bridge Rectifier |
| Rectifier Configuration / Technology | Bridge | |||||
| Package | 5-Square, FO-B | FO-B-5 | ||||
| Tj | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | |||
| Diode Type | Three Phase |