Diode Array 1 Pair Common Cathode Schottky 45V 15A Through Hole TO-220-3
DIODE 15 A, 200 V, SILICON, RECTIFIER DIODE, TO-220AB, HALOGEN FREE AND ROHS COMPLIANT, PLASTIC PACKAGE-3, Rectifier Diode Product overview: VT3045C-M3/4W from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15 A, 200 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 15 A, 200 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VT3045C-M3/4W can be used for catalog matching and distributor lookup.
Win Source Part Number: 1000747-VT3045C-M3/4
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays
Series: Automotive, AEC-Q101
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tube
Standard Package: 50
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 45 V
Voltage - Forward (Vf) (Max) @ If: 570 mV @ 15 A
Current - Reverse Leakage @ Vr: 2 mA @ 45 V
Operating Temperature - Junction: -40°C ~ 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 15A
Mounting Type: Through Hole
Package / Case: TO-220-3
Supplier Device Package: TO-220-3
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Other Names: VT3045CM34W,VT3045C-
Base Product Number: VT3045
DIODE ARR SCHOTT 45V 15A TO220-3
SCHOTTKY RECTIFIER ARRAY, 30A, TO-220AB; Repetitive Peak Reverse Voltage:45V; Average Forward Current:30A; Diode Configuration:Dual Common Cathode; Diode Case Style:TO-220AB; No. of Pins:3Pins; Forward Voltage Max:570mV RoHS Compliant: Yes
DIODE SCHOTTKY 45V 15A TO-220AB
Schottky Diodes & Rectifiers 30A 45V DUAL TrenchMOS
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Diode Arrays | Rectifiers | Diode Arrays | Rectifiers | Diode Arrays | Schottky Diodes | Schottky Diodes |
| Product Number | VT3045C-M3/4WGI-ND | 280-VT3045C-M3/4W | 1000747-VT3045C-M3/4W | VT3045C-M3/4W | 47T9605 | VT3045C-M3/4W | VT3045C-M3/4W |
| Product Name | Diode Arrays | 15 A 200 V Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers - Arrays | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Rectifier Array, 30A, To-220Ab; Repetitive Peak Reverse Voltage Vishay | Diode Arrays | Schottky Diodes & Rectifiers |
| Arrangement | Common Catode | Common Catode | |||||
| Tj | -40 to 150 C (-40 to 302 F) | -40 C (-40 F) | -40 to 150 C (-40 to 302 F) | ||||
| Package | TO-220; TO-220-3 | Rail/Tube | TO-220; TO-220-3 | TO-220 | TO-220AB | TO-220; TO-220-3 | TO-220-3 |
| RoHS Compliant | RoHS | RoHS | |||||
| IO | 15 amps |