16.3V Clamp 23.98A Ipp Tvs Diode Surface Mount DO-219AB (SMF)
TVS DIODE 10.3VWM 16.3VC DO219AB
TVS DIODE, UNIDIR, 400W, DO-219AB; Product Range:TransZorb Series; TVS Polarity:Unidirectio
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | VTVS10GSMF-HM3-08-ND | VTVS10GSMF-HM3-08 | 95AC2493 |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Tvs Diode, Unidir, 400W, Do-219Ab; Product Range Vishay |
| Configuration | Single | ||
| Package | DO-219AB | DO-219AB (SMF) | DO-219AB |
| Peak Pulse Power | 400 watts | 400 watts | |
| VC | 16.3 volts | 16.3 volts | 16.3 volts |
| VBR | 11.81 volts | 11.81 volts |