Vishay Precision Group TVS Diodes VTVS23ASMF-M3-08

Description
38V Clamp 10.09A Ipp Tvs Diode Surface Mount DO-219AB (SMF)
Request a Quote Datasheet
Description
38V Clamp 10.09A Ipp Tvs Diode Surface Mount DO-219AB (SMF)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - VTVS23ASMF-M3-08-ND - DigiKey
Thief River Falls, MN, United States
38V Clamp 10.09A Ipp Tvs Diode Surface Mount DO-219AB (SMF)

38V Clamp 10.09A Ipp Tvs Diode Surface Mount DO-219AB (SMF)

Buy Now Datasheet
Tvs Diode, 400W, 22.6V, Unidir, Do-219Ab; Product Range Vishay - 13AC4327 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, 400W, 22.6V, Unidir, Do-219Ab; Product Range Vishay
13AC4327
Tvs Diode, 400W, 22.6V, Unidir, Do-219Ab; Product Range Vishay 13AC4327
TVS DIODE, 400W, 22.6V, UNIDIR, DO-219AB; Product Range:TRANSZORB VTVS Series; TVS Polarity:Unidirectio nal; Reverse Standoff Voltage:22.6V; Clamping Voltage Max:38V; Diode Case Style:DO-219AB; No. of Pins:2Pins; Qualification:- RoHS Compliant: Yes

TVS DIODE, 400W, 22.6V, UNIDIR, DO-219AB; Product Range:TRANSZORB VTVS Series; TVS Polarity:Unidirectional; Reverse Standoff Voltage:22.6V; Clamping Voltage Max:38V; Diode Case Style:DO-219AB; No. of Pins:2Pins; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
TVS Diodes / ESD Suppressors
VTVS23ASMF-M3-08
TVS Diodes / ESD Suppressors VTVS23ASMF-M3-08
TVS Diodes / ESD Suppressors 400W -/+30kV -/+5% Vf1.8V Uni-dir N-Ch1

TVS Diodes / ESD Suppressors 400W -/+30kV -/+5% Vf1.8V Uni-dir N-Ch1

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - VTVS23ASMF-M3-08 - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
VTVS23ASMF-M3-08
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes VTVS23ASMF-M3-08
TVS DIODE 22.6VWM 38VC DO219AB

TVS DIODE 22.6VWM 38VC DO219AB

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number VTVS23ASMF-M3-08-ND 13AC4327 VTVS23ASMF-M3-08 VTVS23ASMF-M3-08
Product Name TVS Diodes Tvs Diode, 400W, 22.6V, Unidir, Do-219Ab; Product Range Vishay TVS Diodes / ESD Suppressors Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single
Package DO-219AB DO-219AB DO-219AB-2 DO-219AB (SMF)
Peak Pulse Power 400 watts 400 watts
VC 38 volts 38 volts
VBR 25.7 volts 25.7 volts
Unlock Full Specs
to access all available technical data