Zilog Bridge Rectifiers VUE75-06NO7

Description
Bridge Rectifier Three Phase Standard 600V Chassis Mount ECO-PAC1
Request a Quote Datasheet
Description
Bridge Rectifier Three Phase Standard 600V Chassis Mount ECO-PAC1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bridge Rectifiers - VUE75-06NO7-ND - DigiKey
Thief River Falls, MN, United States
Bridge Rectifiers
VUE75-06NO7-ND
Bridge Rectifiers VUE75-06NO7-ND
Bridge Rectifier Three Phase Standard 600V Chassis Mount ECO-PAC1

Bridge Rectifier Three Phase Standard 600V Chassis Mount ECO-PAC1

Buy Now Datasheet
Bridge Rectifiers - VUE75-06NO7 - 847068-VUE75-06NO7 - Win Source Electronics
Laguna Hills, CA, United States
Bridge Rectifiers - VUE75-06NO7
847068-VUE75-06NO7
Bridge Rectifiers - VUE75-06NO7 847068-VUE75-06NO7
Manufacturer: IXYS Win Source Part Number: 847068-VUE75-06NO7 Features: Bridge Rectifier 600 V Package: Bulk Family Name: VUE75 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Quantity per package: 25 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: VUE 75-06 NO7, VUE7506NO7

Manufacturer: IXYS
Win Source Part Number: 847068-VUE75-06NO7
Features: Bridge Rectifier 600 V
Package: Bulk
Family Name: VUE75
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
Quantity per package: 25
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: VUE 75-06 NO7, VUE7506NO7

Buy Now Datasheet
Sheung Wan, Hong Kong
Bridge Rectifiers
VUE75-06NO7
Bridge Rectifiers VUE75-06NO7
Bridge Rectifiers 75 Amps 600V

Bridge Rectifiers 75 Amps 600V

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Bridge Rectifiers - VUE75-06NO7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Bridge Rectifiers
VUE75-06NO7
Discrete Semiconductor Products - Diodes - Bridge Rectifiers VUE75-06NO7
BRIDGE RECT 3P 600V 86A ECO-PAC1

BRIDGE RECT 3P 600V 86A ECO-PAC1

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diodes Rectifiers Rectifiers
Product Number VUE75-06NO7-ND 847068-VUE75-06NO7 VUE75-06NO7 VUE75-06NO7
Product Name Bridge Rectifiers Bridge Rectifiers - VUE75-06NO7 Bridge Rectifiers Discrete Semiconductor Products - Diodes - Bridge Rectifiers
Rectifier Configuration / Technology Bridge
Package ECO-PAC1 ECO-PAC 1-5
Tj -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

35V 100MA Diode and Rectifier - 284-BA892-02LE6327 - ERSAELECTRONICS PTE. LTD.
Specs
Package Reel - TR
Tj 150 C (302 F)
View Details
2 suppliers
High Voltage Power Rectifiers - HRS3HVM2.5F - Micross Components, Inc.
Specs
IFSM 70 amps
IF 3000 mA
trr 150 ns
View Details
High-voltage switching diode - BAS521,115 - Nexperia B.V.
Specs
Diode Applications Switching; High Voltage
RoHS Compliant RoHS
VF 1.1 to 0.0011 volts
View Details
7 suppliers
B48-2 and B48-2T Series B481G-2 Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details