Bridge Rectifier Three Phase Standard 1.8kV Chassis Mount PWS-E
BRIDGE RECT 3P 1.8KV 127A PWS-E1
Bridge Rectifiers 110 Amps 1800V
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Rectifiers | Rectifiers | Rectifiers |
| Product Number | VUO110-18NO7-ND | VUO110-18NO7 | VUO110-18NO7 |
| Product Name | Bridge Rectifiers | Discrete Semiconductor Products - Diodes - Bridge Rectifiers | Bridge Rectifiers |
| Rectifier Configuration / Technology | Bridge |