30A,60V,DUAL TRENCH SKY RECT. Product overview: VT3060C-E3/4W from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 30A, 60V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, 30A, 60V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VT3060C-E3/4W can be used for catalog matching and distributor lookup.
Manufacturer: Vishay
Win Source Part Number: 213919-VT3060C-E3/4W
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 45V
Voltage - Forward (Vf) (Max) @ If: 570mV @ 15A
Current - Reverse Leakage @ Vr: 2mA @ 45V
Operating Temperature - Junction: -40°C to 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 15A
Family Name: VT3060C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-220AB
Speed(Frequency): Fast Recovery = 200mA (Io)
Alternative Parts (Cross-Reference): VT3060CHM3/4W; SBL3060CTP; SBL3060CT-F; MBR3060CT;
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2027
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
Diode Array 1 Pair Common Cathode Schottky 45V 15A Through Hole TO-220-3
Rectifiers 30A 60V Dual High Volt TrenchMOS
DIODE ARR SCHOTT 45V 15A TO220-3
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Rectifiers | Diode Arrays | Diode Arrays | Rectifiers | Rectifiers |
| Product Number | 280-VT3060C-E3/4W | 213919-VT3060C-E3/4W | VT3060C-E3/4WGI-ND | VT3060C-E3/4W | VT3060C-E3/4W |
| Product Name | Dual 30A 60V Diode and Rectifier | Diodes, Rectifiers - Arrays - VT3060C-E3/4W | Diode Arrays | Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | Rail/Tube | TO-220; TO-220AB | TO-220; TO-220-3 | TO-220AB | TO-220 |
| RoHS Compliant | RoHS | ||||
| IO | 15 amps | ||||
| Diode Type | Schottky; Schottky | ||||
| Life Cycle Stage | Active | Active |