Littelfuse, Inc. Discrete Semiconductor Products Diodes Bridge Rectifiers VUO86-12NO7

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: IXYS Category: Discrete Semiconductor Products Diodes Bridge Rectifiers Package: Box Product Status: Active Diode Type: Three Phase Technology: Standard Voltage - Peak Reverse (Max): 1.2 kV Current - Average Rectified (Io): 86 A Voltage - Forward (Vf) (Max) @ If: 1.14 V @ 30 A
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: IXYS Category: Discrete Semiconductor Products Diodes Bridge Rectifiers Package: Box Product Status: Active Diode Type: Three Phase Technology: Standard Voltage - Peak Reverse (Max): 1.2 kV Current - Average Rectified (Io): 86 A Voltage - Forward (Vf) (Max) @ If: 1.14 V @ 30 A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products Diodes Bridge Rectifiers -  - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products Diodes Bridge Rectifiers
Discrete Semiconductor Products Diodes Bridge Rectifiers
Alternative Parts (Cross-Reference): Cross Manufacturer: IXYS Category: Discrete Semiconductor Products Diodes Bridge Rectifiers Package: Box Product Status: Active Diode Type: Three Phase Technology: Standard Voltage - Peak Reverse (Max): 1.2 kV Current - Average Rectified (Io): 86 A Voltage - Forward (Vf) (Max) @ If: 1.14 V @ 30 A

Alternative Parts (Cross-Reference): Cross
Manufacturer: IXYS
Category: Discrete Semiconductor Products Diodes Bridge Rectifiers
Package: Box
Product Status: Active
Diode Type: Three Phase
Technology: Standard
Voltage - Peak Reverse (Max): 1.2 kV
Current - Average Rectified (Io): 86 A
Voltage - Forward (Vf) (Max) @ If: 1.14 V @ 30 A

Buy Now Datasheet
Bridge Rectifiers - VUO86-12NO7-ND - DigiKey
Thief River Falls, MN, United States
Bridge Rectifiers
VUO86-12NO7-ND
Bridge Rectifiers VUO86-12NO7-ND
Bridge Rectifier Three Phase Standard 1.2kV Chassis Mount ECO-PAC1

Bridge Rectifier Three Phase Standard 1.2kV Chassis Mount ECO-PAC1

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Bridge Rectifiers - VUO86-12NO7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Bridge Rectifiers
VUO86-12NO7
Discrete Semiconductor Products - Diodes - Bridge Rectifiers VUO86-12NO7
BRIDGE RECT 3P 1.2KV 86A ECOPAC1

BRIDGE RECT 3P 1.2KV 86A ECOPAC1

Supplier's Site
Sheung Wan, Hong Kong
Bridge Rectifiers
VUO86-12NO7
Bridge Rectifiers VUO86-12NO7
Bridge Rectifiers 86 Amps 1200V

Bridge Rectifiers 86 Amps 1200V

Buy Now Datasheet
Bridge Rectifier - 106332975 - Radwell International
Willingboro, NJ, United States
Bridge Rectifier
106332975
Bridge Rectifier 106332975
BRIDGE RECT, 3-PH, 1.2KV, 90A, ECO-PAC1; NO. OF PHASES:THREE PHASE; REPETITIVE REVERSE VOLTAGE VRRM MAX:1.2KV; FORWARD CURRENT IF(AV):90A; BRIDGE RECTIFIER CASE STYLE:ECO-PAC1; FORWARD VOLTAGE VF MAX:1.48V; NO. OF PINS:5PINS; ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

BRIDGE RECT, 3-PH, 1.2KV, 90A, ECO-PAC1; NO. OF PHASES:THREE PHASE; REPETITIVE REVERSE VOLTAGE VRRM MAX:1.2KV; FORWARD CURRENT IF(AV):90A; BRIDGE RECTIFIER CASE STYLE:ECO-PAC1; FORWARD VOLTAGE VF MAX:1.48V; NO. OF PINS:5PINS; ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Radwell International
Product Category Diodes Rectifiers Rectifiers Rectifiers Rectifiers
Product Number VUO86-12NO7-ND VUO86-12NO7 VUO86-12NO7 106332975
Product Name Discrete Semiconductor Products Diodes Bridge Rectifiers Bridge Rectifiers Discrete Semiconductor Products - Diodes - Bridge Rectifiers Bridge Rectifiers Bridge Rectifier
Diode Type Three Phase
VF 1.14 volts
Rectifier Configuration / Technology Bridge
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diodes & Rectifiers - 1220835 - RS Components, Ltd.
Specs
Rectifier Configuration / Technology Schottky
Package Do-214ac (sma)
RoHS Compliant RoHS
View Details
High Current Power Rectifiers - FXSET130404 - Micross Components, Inc.
Specs
IFSM 150 amps
IF 15000 mA
trr 150 ns
View Details
Rectifier Diodes, Type SBD - Model: YA865C10R - Fuji Electric Corp. of America
Specs
Package TO-220
IO 20 amps
VRRM 100 volts
View Details
General-purpose dual Schottky diode - BAS70-05W,115 - Nexperia B.V.
Specs
Applications Switching
Package SOT323; SOT323 SOT323
RoHS Compliant RoHS
View Details
8 suppliers