20.1V Clamp 19.01A Ipp Tvs Diode Surface Mount DO-219AB (SMF)
20.1V Clamp 19.01A Ipp Tvs Diode Surface Mount DO-219AB (SMF)
20.1V Clamp 19.01A Ipp Tvs Diode Surface Mount DO-219AB (SMF)
TVS Diodes / ESD Suppressors 400W -/+30kV -/+5% AEC-Q101 Qualified
TVS DIODE 12.4VWM 20.1VC DO219AB
TVS DIODE, AEC-Q101, 400W, DO-219AB; Product Range:TRANSZORB VTVS Series; TVS Polarity:Unidirectio
| DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 112-VTVS12ASMF-HM3-08DKR-ND | VTVS12ASMF-HM3-08 | VTVS12ASMF-HM3-08 | 13AC4314 |
| Product Name | TVS Diodes | TVS Diodes / ESD Suppressors | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Tvs Diode, Aec-Q101, 400W, Do-219Ab; Product Range Vishay |
| Configuration | Single | |||
| Package | DO-219AB | DO-219AB-2 | DO-219AB (SMF) | DO-219AB |
| Peak Pulse Power | 400 watts | 400 watts | ||
| VC | 20.1 volts | 20.1 volts | ||
| VBR | 14 volts | 14 volts |