Vishay Intertechnology, Inc. Schottky 200V 10A Diode and Rectifier VT10202C-M3/4W

Description
Diode Schottky 200V 10A 3-Pin(3+Tab) TO-220AB Tube Product overview: VT10202C-M3/4W from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 200V, 10A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 10A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VT10202C-M3/4W can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Diode Schottky 200V 10A 3-Pin(3+Tab) TO-220AB Tube Product overview: VT10202C-M3/4W from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 200V, 10A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 10A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VT10202C-M3/4W can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Schottky 200V 10A Diode and Rectifier
280-VT10202C-M3/4W
Schottky 200V 10A Diode and Rectifier 280-VT10202C-M3/4W
Diode Schottky 200V 10A 3-Pin(3+Tab) TO-220AB Tube Product overview: VT10202C-M3/4W from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 200V, 10A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 10A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VT10202C-M3/4W can be used for catalog matching and distributor lookup.

Diode Schottky 200V 10A 3-Pin(3+Tab) TO-220AB Tube Product overview: VT10202C-M3/4W from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 200V, 10A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 10A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VT10202C-M3/4W can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diode Arrays - VT10202C-M3/4WGI-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Common Cathode Schottky 200V 5A Through Hole TO-220-3

Diode Array 1 Pair Common Cathode Schottky 200V 5A Through Hole TO-220-3

Buy Now Datasheet
Diodes, Rectifiers - Arrays - VT10202C-M3/4W - 811477-VT10202C-M3/4W - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - VT10202C-M3/4W
811477-VT10202C-M3/4W
Diodes, Rectifiers - Arrays - VT10202C-M3/4W 811477-VT10202C-M3/4W
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 811477-VT10202C-M3/4 W Packaging: Tube Mounting Style: Through Hole Speed: Fast Recovery = 200mA (Io) Diode Type: Schottky Operating Temperature - Junction: -55°C ~ 125°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 5A Supplier Device Package: TO-220-3 Manufacturer Package: TO-220-3 Voltage - DC Reverse (Vr) (Maximum): 200V Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 880mV at 5A Current - Reverse Leakage at Vr: 150μA at 200V

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 811477-VT10202C-M3/4W
Packaging: Tube
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Diode Type: Schottky
Operating Temperature - Junction: -55°C ~ 125°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 5A
Supplier Device Package: TO-220-3
Manufacturer Package: TO-220-3
Voltage - DC Reverse (Vr) (Maximum): 200V
Popularity: Medium
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 880mV at 5A
Current - Reverse Leakage at Vr: 150μA at 200V

Buy Now
Discrete Semiconductor Products - Diodes - Rectifiers - VT10202C-M3/4W - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
VT10202C-M3/4W
Discrete Semiconductor Products - Diodes - Rectifiers VT10202C-M3/4W
DIODE ARR SCHOTT 200V 5A TO220-3

DIODE ARR SCHOTT 200V 5A TO220-3

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
VT10202C-M3/4W
Schottky Diodes & Rectifiers VT10202C-M3/4W
Schottky Diodes & Rectifiers 10A 200V Trench Stky Rectifier

Schottky Diodes & Rectifiers 10A 200V Trench Stky Rectifier

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Rectifiers Diode Arrays Diode Arrays Rectifiers Schottky Diodes
Product Number 280-VT10202C-M3/4W VT10202C-M3/4WGI-ND 811477-VT10202C-M3/4W VT10202C-M3/4W VT10202C-M3/4W
Product Name Schottky 200V 10A Diode and Rectifier Diode Arrays Diodes, Rectifiers - Arrays - VT10202C-M3/4W Discrete Semiconductor Products - Diodes - Rectifiers Schottky Diodes & Rectifiers
Package Tube TO-220; TO-220-3 TO-220 TO-220AB-3
RoHS Compliant RoHS
Tj -40 C (-40 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Arrangement Common Catode
Diode Type Schottky; Schottky
Unlock Full Specs
to access all available technical data