Vishay Intertechnology, Inc. Diode Arrays VT6045C-M3/4W

Description
Diode Array 1 Pair Common Cathode Schottky 45V 30A Through Hole TO-220-3
Request a Quote Datasheet
Description
Diode Array 1 Pair Common Cathode Schottky 45V 30A Through Hole TO-220-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode Arrays - VT6045C-M3/4W-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
VT6045C-M3/4W-ND
Diode Arrays VT6045C-M3/4W-ND
Diode Array 1 Pair Common Cathode Schottky 45V 30A Through Hole TO-220-3

Diode Array 1 Pair Common Cathode Schottky 45V 30A Through Hole TO-220-3

Buy Now Datasheet
Singapore, Singapore
45V 30A TO220 Diode and Rectifier
286-VT6045C-M3/4W
45V 30A TO220 Diode and Rectifier 286-VT6045C-M3/4W
DIODE ARR SCHOTT 45V 30A TO220-3 Product overview: VT6045C-M3/4W from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 30A, TO220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 45V, 30A, TO220, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-VT6045C-M3/4W can be used for catalog matching and distributor lookup.

DIODE ARR SCHOTT 45V 30A TO220-3 Product overview: VT6045C-M3/4W from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 30A, TO220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 45V, 30A, TO220, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-VT6045C-M3/4W can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Arrays - VT6045C-M3/4W - 799249-VT6045C-M3/4W - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - VT6045C-M3/4W
799249-VT6045C-M3/4W
Diodes, Rectifiers - Arrays - VT6045C-M3/4W 799249-VT6045C-M3/4W
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 799249-VT6045C-M3/4W Series: Automotive, AEC-Q101 Packaging: Tube Mounting Style: Through Hole Speed: Fast Recovery = 200mA (Io) Package: TO-220-3 Diode Type: Schottky Current - Reverse Leakage @ Vr: 3mA @ 45V Operating Temperature - Junction: -40°C ~ 150°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 30A Family Name: VT6045C Categories: Discrete Semiconductor Products Manufacturer Package: TO-220AB Voltage - Forward (Vf) (Maximum) @ If: 640mV @ 30A Voltage - DC Reverse (Vr) (Maximum): 45V Alternative Parts (Cross-Reference): VT6045CHM3/4W; STPS61L45CT; FERD60U45CT; DSA60C45PB; Introduction Date: December 15, 2010 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Quantity per package: 1k pcs

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 799249-VT6045C-M3/4W
Series: Automotive, AEC-Q101
Packaging: Tube
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Package: TO-220-3
Diode Type: Schottky
Current - Reverse Leakage @ Vr: 3mA @ 45V
Operating Temperature - Junction: -40°C ~ 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 30A
Family Name: VT6045C
Categories: Discrete Semiconductor Products
Manufacturer Package: TO-220AB
Voltage - Forward (Vf) (Maximum) @ If: 640mV @ 30A
Voltage - DC Reverse (Vr) (Maximum): 45V
Alternative Parts (Cross-Reference): VT6045CHM3/4W; STPS61L45CT; FERD60U45CT; DSA60C45PB;
Introduction Date: December 15, 2010
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
Quantity per package: 1k pcs

Buy Now Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
VT6045C-M3/4W
Schottky Diodes & Rectifiers VT6045C-M3/4W
Schottky Diodes & Rectifiers 60A 45V DUAL TrenchMOS

Schottky Diodes & Rectifiers 60A 45V DUAL TrenchMOS

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - VT6045C-M3/4W - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
VT6045C-M3/4W
Discrete Semiconductor Products - Diodes - Rectifiers VT6045C-M3/4W
DIODE ARR SCHOTT 45V 30A TO220-3

DIODE ARR SCHOTT 45V 30A TO220-3

Supplier's Site
Schottky Rectifier Array, 60A, To-220Ab; Repetitive Peak Reverse Voltage Vishay - 47T9608 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rectifier Array, 60A, To-220Ab; Repetitive Peak Reverse Voltage Vishay
47T9608
Schottky Rectifier Array, 60A, To-220Ab; Repetitive Peak Reverse Voltage Vishay 47T9608
SCHOTTKY RECTIFIER ARRAY, 60A, TO-220AB; Repetitive Peak Reverse Voltage:45V; Average Forward Current:60A; Diode Configuration:Dual Common Cathode; Diode Case Style:TO-220AB; No. of Pins:3Pins; Forward Voltage Max:640mV RoHS Compliant: Yes

SCHOTTKY RECTIFIER ARRAY, 60A, TO-220AB; Repetitive Peak Reverse Voltage:45V; Average Forward Current:60A; Diode Configuration:Dual Common Cathode; Diode Case Style:TO-220AB; No. of Pins:3Pins; Forward Voltage Max:640mV RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Diode Arrays Rectifiers Diode Arrays Schottky Diodes Rectifiers Diode Arrays
Product Number VT6045C-M3/4W-ND 286-VT6045C-M3/4W 799249-VT6045C-M3/4W VT6045C-M3/4W VT6045C-M3/4W 47T9608
Product Name Diode Arrays 45V 30A TO220 Diode and Rectifier Diodes, Rectifiers - Arrays - VT6045C-M3/4W Schottky Diodes & Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers Schottky Rectifier Array, 60A, To-220Ab; Repetitive Peak Reverse Voltage Vishay
Arrangement Common Catode Common Catode
Tj -40 to 150 C (-40 to 302 F) -40 C (-40 F) -40 to 150 C (-40 to 302 F)
Package TO-220; TO-220-3 Tube TO-220-3 TO-220 TO-220AB
RoHS Compliant RoHS RoHS
Diode Type Schottky; Schottky Schottky
Unlock Full Specs
to access all available technical data