13.5V Clamp 28.24A Ipp Tvs Diode Surface Mount DO-219AB (SMF)
TVS DIODE 8.5VWM 13.5VC DO219AB
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | VTVS8V5ASMF-M3-18-ND | VTVS8V5ASMF-M3-18 |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | |
| Package | DO-219AB | DO-219AB (SMF) |
| Peak Pulse Power | 400 watts | 400 watts |
| VC | 13.5 volts | 13.5 volts |