Vishay Intertechnology, Inc. Diode Arrays VT30L60C-E3/4W

Description
Diode Array 1 Pair Common Cathode Schottky 60V 15A Through Hole TO-220-3
Request a Quote Datasheet
Description
Diode Array 1 Pair Common Cathode Schottky 60V 15A Through Hole TO-220-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode Arrays - VT30L60C-E3/4W-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
VT30L60C-E3/4W-ND
Diode Arrays VT30L60C-E3/4W-ND
Diode Array 1 Pair Common Cathode Schottky 60V 15A Through Hole TO-220-3

Diode Array 1 Pair Common Cathode Schottky 60V 15A Through Hole TO-220-3

Buy Now Datasheet
Singapore, Singapore
15 A 60 V Diode and Rectifier
280-VT30L60C-E3/4W
15 A 60 V Diode and Rectifier 280-VT30L60C-E3/4W
DIODE 15 A, 60 V, SILICON, RECTIFIER DIODE, TO-220AB, ROHS COMPLIANT, PLASTIC PACKAGE-3, Rectifier Diode Product overview: VT30L60C-E3/4W from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15 A, 60 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 15 A, 60 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VT30L60C-E3/4W can be used for catalog matching and distributor lookup.

DIODE 15 A, 60 V, SILICON, RECTIFIER DIODE, TO-220AB, ROHS COMPLIANT, PLASTIC PACKAGE-3, Rectifier Diode Product overview: VT30L60C-E3/4W from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15 A, 60 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 15 A, 60 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VT30L60C-E3/4W can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - VT30L60C-E3/4W - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
VT30L60C-E3/4W
Discrete Semiconductor Products - Diodes - Rectifiers VT30L60C-E3/4W
DIODE ARR SCHOTT 60V 15A TO220-3

DIODE ARR SCHOTT 60V 15A TO220-3

Supplier's Site
Sheung Wan, Hong Kong
Rectifiers
VT30L60C-E3/4W
Rectifiers VT30L60C-E3/4W
Rectifiers 30A 60V TrenchMOS

Rectifiers 30A 60V TrenchMOS

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Diode Arrays Rectifiers Rectifiers Rectifiers
Product Number VT30L60C-E3/4W-ND 280-VT30L60C-E3/4W VT30L60C-E3/4W VT30L60C-E3/4W
Product Name Diode Arrays 15 A 60 V Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers Rectifiers
Arrangement Common Catode
Tj -40 to 150 C (-40 to 302 F) -40 C (-40 F)
Package TO-220; TO-220-3 Rail/Tube TO-220 TO-220AB
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

MPPC (SiPMs) / MPPC arrays - S14161-3050HS-04 - Hamamatsu Photonics Europe
Specs
Diode Applications Detector
CT 900 pF
Package Glass epoxy
View Details
Dual common cathode low-leakage diode - BAV170MYL - Nexperia B.V.
Specs
Diode Applications Switching; Low Leakage
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
5 suppliers
Rectifier Diodes, Type LLD - Model: YG902C3R - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Diode Applications Rectifier
VF 1.2 volts
IR 0.1000 mA
View Details
Diodes, Rectifiers - Arrays - NTSJ30U100CTG - 887820-NTSJ30U100CTG - Win Source Electronics
Specs
Diode Type Schottky; Diode Array 1 Pair Common Cathode Schottky 100 V 15A Through Hole TO-220-3 Full Pack
Package TO-220; TO-220FP
View Details