Bridge Rectifier Three Phase Standard 2kV Chassis Mount V1-A
BRIDGE RECT 3PHASE 2KV 54A V1-A
Bridge Rectifiers 52 Amps 2000V
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Rectifiers | Rectifiers | Rectifiers |
| Product Number | VUO52-20NO1-ND | VUO52-20NO1 | VUO52-20NO1 |
| Product Name | Bridge Rectifiers | Discrete Semiconductor Products - Diodes - Bridge Rectifiers | Bridge Rectifiers |
| Rectifier Configuration / Technology | Bridge |