Bridge Rectifier Three Phase Standard 1.2kV Chassis Mount PWS-E
BRIDGE RECT 3P 1.2KV 248A PWS-E1
BRIDGE RECT 3P 1.2KV 248A PWS-E1
Bridge Rectifiers 190 Amps 1200V
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Rectifiers | Rectifiers | Diodes | Rectifiers |
| Product Number | VUO190-12NO7-ND | VUO190-12NO7 | VUO190-12NO7 | VUO190-12NO7 |
| Product Name | Bridge Rectifiers | Discrete Semiconductor Products - Diodes - Bridge Rectifiers | Bridge Rectifiers | Bridge Rectifiers |
| Rectifier Configuration / Technology | Bridge | |||
| Package | PWS-E | PWS-E-5 | ||
| Tj | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) |