Diode Array 1 Pair Common Cathode Schottky 150V 100A Chassis Mount ADD-A-PAK (3)
Schottky Rectifier 200A 150V ADD-A-PAK
Modules Rectifiers - AAP SK
DIODE MOD SCHOTT 150V ADDAPAK
| DigiKey | RS Components, Ltd. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Diode Arrays | Diode Arrays | Rectifiers | Rectifiers |
| Product Number | 112-VS-VSKDS409/150-ND | 1654959 | 53T4253 | VS-VSKDS409/150 |
| Product Name | Diode Arrays | Schottky Diodes & Rectifiers | Modules Rectifiers Aap Sk Vishay | Discrete Semiconductor Products - Diodes - Rectifiers |
| Arrangement | Common Catode | |||
| Tj | -55 to 175 C (-67 to 347 F) | |||
| Package | ADD-A-PAK (3) | Add-a-pak | ||
| Diode Type | Schottky | |||
| Diode Applications | Rectifier |