Zilog Bridge Rectifiers VUO98-12NO7

Description
Bridge Rectifier Three Phase Standard 1.2kV Chassis Mount ECO-PAC2
Request a Quote Datasheet
Description
Bridge Rectifier Three Phase Standard 1.2kV Chassis Mount ECO-PAC2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bridge Rectifiers - VUO98-12NO7-ND - DigiKey
Thief River Falls, MN, United States
Bridge Rectifiers
VUO98-12NO7-ND
Bridge Rectifiers VUO98-12NO7-ND
Bridge Rectifier Three Phase Standard 1.2kV Chassis Mount ECO-PAC2

Bridge Rectifier Three Phase Standard 1.2kV Chassis Mount ECO-PAC2

Buy Now Datasheet
Bridge Rectifiers - VUO98-12NO7 - 846921-VUO98-12NO7 - Win Source Electronics
Laguna Hills, CA, United States
Bridge Rectifiers - VUO98-12NO7
846921-VUO98-12NO7
Bridge Rectifiers - VUO98-12NO7 846921-VUO98-12NO7
Manufacturer: IXYS Win Source Part Number: 846921-VUO98-12NO7 Features: Bridge Rectifier 1.2 kV Package: Bulk Family Name: VUO98 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Limited Quantity per package: 25 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080

Manufacturer: IXYS
Win Source Part Number: 846921-VUO98-12NO7
Features: Bridge Rectifier 1.2 kV
Package: Bulk
Family Name: VUO98
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Limited
Quantity per package: 25
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080

Buy Now Datasheet
Sheung Wan, Hong Kong
Bridge Rectifiers
VUO98-12NO7
Bridge Rectifiers VUO98-12NO7
Bridge Rectifiers 98 Amps 1200V

Bridge Rectifiers 98 Amps 1200V

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Bridge Rectifiers - VUO98-12NO7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Bridge Rectifiers
VUO98-12NO7
Discrete Semiconductor Products - Diodes - Bridge Rectifiers VUO98-12NO7
BRIDGE RECT 3P 1.2KV ECO-PAC2

BRIDGE RECT 3P 1.2KV ECO-PAC2

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diodes Rectifiers Rectifiers
Product Number VUO98-12NO7-ND 846921-VUO98-12NO7 VUO98-12NO7 VUO98-12NO7
Product Name Bridge Rectifiers Bridge Rectifiers - VUO98-12NO7 Bridge Rectifiers Discrete Semiconductor Products - Diodes - Bridge Rectifiers
Rectifier Configuration / Technology Bridge
Package ECO-PAC2 ECO-PAC 2
Tj -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diode - HR1N3644 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 14 amps
IF 600 mA
trr 2500 ns
View Details
B48-2 and B48-2T Series B484G-2 Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
General purpose diode - BAS321Z - Nexperia B.V.
Specs
Package SOD-323; SOD323 SOD323
RoHS Compliant RoHS
VF 1 to 1.00E-3 volts
View Details
4 suppliers
Diodes, Rectifiers - Arrays - BAS16UE6327 - 079438-BAS16UE6327 - Win Source Electronics
Specs
Diode Type Standard
VF 1.25 volts
VR 80 volts
View Details
2 suppliers