Vishay Precision Group TVS Diodes VTVS58GSMF-HM3-08

Description
98V Clamp 4.01A Ipp Tvs Diode Surface Mount DO-219AB (SMF)
Request a Quote Datasheet
Description
98V Clamp 4.01A Ipp Tvs Diode Surface Mount DO-219AB (SMF)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - 112-VTVS58GSMF-HM3-08TR-ND - DigiKey
Thief River Falls, MN, United States
98V Clamp 4.01A Ipp Tvs Diode Surface Mount DO-219AB (SMF)

98V Clamp 4.01A Ipp Tvs Diode Surface Mount DO-219AB (SMF)

Buy Now Datasheet
TVS Diodes - 112-VTVS58GSMF-HM3-08DKR-ND - DigiKey
Thief River Falls, MN, United States
TVS DIODE 57.6VWM 98VC DO219AB

TVS DIODE 57.6VWM 98VC DO219AB

Buy Now Datasheet
TVS Diodes - 112-VTVS58GSMF-HM3-08CT-ND - DigiKey
Thief River Falls, MN, United States
TVS DIODE 57.6VWM 98VC DO219AB

TVS DIODE 57.6VWM 98VC DO219AB

Buy Now Datasheet
Tvs Diode, Unidir, 400W, Do-219Ab; Product Range Vishay - 95AC2533 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, Unidir, 400W, Do-219Ab; Product Range Vishay
95AC2533
Tvs Diode, Unidir, 400W, Do-219Ab; Product Range Vishay 95AC2533
TVS DIODE, UNIDIR, 400W, DO-219AB; Product Range:TransZorb Series; TVS Polarity:Unidirectio nal; Reverse Stand-Off Voltage Vrwm:57.6V; Clamping Voltage Vc Max:98V; Diode Case Style:DO-219AB; No. of Pins:2Pins; Breakdown Voltage RoHS Compliant: Yes

TVS DIODE, UNIDIR, 400W, DO-219AB; Product Range:TransZorb Series; TVS Polarity:Unidirectional; Reverse Stand-Off Voltage Vrwm:57.6V; Clamping Voltage Vc Max:98V; Diode Case Style:DO-219AB; No. of Pins:2Pins; Breakdown Voltage RoHS Compliant: Yes

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - VTVS58GSMF-HM3-08 - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
VTVS58GSMF-HM3-08
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes VTVS58GSMF-HM3-08
TVS DIODE 57.6VWM 98VC DO219AB

TVS DIODE 57.6VWM 98VC DO219AB

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 112-VTVS58GSMF-HM3-08TR-ND 95AC2533 VTVS58GSMF-HM3-08
Product Name TVS Diodes Tvs Diode, Unidir, 400W, Do-219Ab; Product Range Vishay Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single
Package DO-219AB DO-219AB DO-219AB (SMF)
Peak Pulse Power 400 watts 400 watts
VC 98 volts 98 volts 98 volts
VBR 66.64 volts 66.64 volts
Unlock Full Specs
to access all available technical data