108V Clamp 3.65A Ipp Tvs Diode Surface Mount DO-219AB (SMF)
TVS DIODE 63VWM 108VC DO219AB
TVS DIODE, 400W, 63V, UNIDIR, DO-219AB; Product Range:TRANSZORB Series; TVS Polarity:Unidirectio
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | VTVS63GSMF-M3-08-ND | VTVS63GSMF-M3-08 | 95AC2536 |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Tvs Diode, 400W, 63V, Unidir, Do-219Ab; Product Range Vishay |
| Configuration | Single | ||
| Package | DO-219AB | DO-219AB (SMF) | DO-219AB |
| Peak Pulse Power | 400 watts | 400 watts | |
| VC | 108 volts | 108 volts | 108 volts |
| VBR | 73.01 volts | 73.01 volts |