TVS DIODE 11.2VWM 18VC DO219AB
TVS DIODE 11.2VWM 18VC DO219AB
18V Clamp 21.13A Ipp Tvs Diode Surface Mount DO-219AB (SMF)
Trans Voltage Suppressor Diode, 400W, 11.2V V(RWM), Unidirectional, 1 Element, Silicon, DO-219AB, SMF, 2 PIN Product overview: VTVS11ASMF-HM3-08 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400W, 11.2V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 400W, 11.2V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-VTVS11ASMF-HM3-0
TVS DIODE, AEC-Q101, 400W, DO-219AB; Product Range:TRANSZORB VTVS Series; TVS Polarity:Unidirectio
TVS Diodes / ESD Suppressors 400W -/+30kV -/+5% AEC-Q101 Qualified
TVS DIODE 11.2VWM 18VC DO219AB
| DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 112-VTVS11ASMF-HM3-08CT-ND | 144-VTVS11ASMF-HM3-08 | 13AC4312 | VTVS11ASMF-HM3-08 | VTVS11ASMF-HM3-08 |
| Product Name | TVS Diodes | 400W 11.2V TVS Protection Diode | Tvs Diode, Aec-Q101, 400W, Do-219Ab; Product Range Vishay | TVS Diodes / ESD Suppressors | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | Single | |||
| Package | DO-219AB | DO-219AB | DO-219AB-2 | DO-219AB (SMF) | |
| Peak Pulse Power | 400 watts | 400 watts | |||
| VC | 18 volts | 18 volts | |||
| VBR | 12.6 volts | 12.6 volts |