108V Clamp 3.54A Ipp Tvs Diode Surface Mount DO-219AB (SMF)
108V Clamp 3.54A Ipp Tvs Diode Surface Mount DO-219AB (SMF)
108V Clamp 3.54A Ipp Tvs Diode Surface Mount DO-219AB (SMF)
TVS Diodes / ESD Suppressors 400W -/+30kV -/+5% Vf1.8V Uni-dir N-Ch1
TVS DIODE 63VWM 108VC DO219AB
TVS DIODE, 400W, 63V, UNIDIR, DO-219AB; Product Range:TRANSZORB VTVS Series; TVS Polarity:Unidirectio
| DigiKey | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 112-VTVS63ASMF-M3-08DKR-ND | VTVS63ASMF-M3-08 | VTVS63ASMF-M3-08 | 13AC4351 |
| Product Name | TVS Diodes | TVS Diodes / ESD Suppressors | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Tvs Diode, 400W, 63V, Unidir, Do-219Ab; Product Range Vishay |
| Configuration | Single | |||
| Package | DO-219AB | DO-219AB-2 | DO-219AB (SMF) | DO-219AB |
| Peak Pulse Power | 400 watts | 400 watts | ||
| VC | 108 volts | 108 volts | ||
| VBR | 70.8 volts | 70.8 volts |