Vishay Intertechnology, Inc. 10 A 80 V Diode and Rectifier VT2080C-E3/4W

Description
DIODE 10 A, 80 V, SILICON, RECTIFIER DIODE, TO-220AB, ROHS COMPLIANT PACKAGE-3, Rectifier Diode Product overview: VT2080C-E3/4W from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10 A, 80 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 10 A, 80 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VT2080C-E3/4W can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE 10 A, 80 V, SILICON, RECTIFIER DIODE, TO-220AB, ROHS COMPLIANT PACKAGE-3, Rectifier Diode Product overview: VT2080C-E3/4W from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10 A, 80 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 10 A, 80 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VT2080C-E3/4W can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
10 A 80 V Diode and Rectifier
280-VT2080C-E3/4W
10 A 80 V Diode and Rectifier 280-VT2080C-E3/4W
DIODE 10 A, 80 V, SILICON, RECTIFIER DIODE, TO-220AB, ROHS COMPLIANT PACKAGE-3, Rectifier Diode Product overview: VT2080C-E3/4W from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10 A, 80 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 10 A, 80 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VT2080C-E3/4W can be used for catalog matching and distributor lookup.

DIODE 10 A, 80 V, SILICON, RECTIFIER DIODE, TO-220AB, ROHS COMPLIANT PACKAGE-3, Rectifier Diode Product overview: VT2080C-E3/4W from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10 A, 80 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 10 A, 80 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VT2080C-E3/4W can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Arrays - VT2080C-E3/4W - 213918-VT2080C-E3/4W - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - VT2080C-E3/4W
213918-VT2080C-E3/4W
Diodes, Rectifiers - Arrays - VT2080C-E3/4W 213918-VT2080C-E3/4W
Manufacturer: Vishay Win Source Part Number: 213918-VT2080C-E3/4W Packaging: Tube/Rail Mounting: Through Hole Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 80V Voltage - Forward (Vf) (Max) @ If: 810mV @ 10A Current - Reverse Leakage @ Vr: 600μA @ 80V Operating Temperature - Junction: -55°C to 150°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 10A Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-220AB Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 213918-VT2080C-E3/4W
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 80V
Voltage - Forward (Vf) (Max) @ If: 810mV @ 10A
Current - Reverse Leakage @ Vr: 600μA @ 80V
Operating Temperature - Junction: -55°C to 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 10A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-220AB
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Diode Arrays - VT2080C-E3/4W-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
VT2080C-E3/4W-ND
Diode Arrays VT2080C-E3/4W-ND
Diode Array 1 Pair Common Cathode Schottky 80V 10A Through Hole TO-220-3

Diode Array 1 Pair Common Cathode Schottky 80V 10A Through Hole TO-220-3

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - VT2080C-E3/4W - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
VT2080C-E3/4W
Discrete Semiconductor Products - Diodes - Rectifiers VT2080C-E3/4W
DIODE ARR SCHOTT 80V 10A TO220-3

DIODE ARR SCHOTT 80V 10A TO220-3

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
VT2080C-E3/4W
Schottky Diodes & Rectifiers VT2080C-E3/4W
Schottky Diodes & Rectifiers 20A,80V,TRENCH

Schottky Diodes & Rectifiers 20A,80V,TRENCH

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Rectifiers Diode Arrays Diode Arrays Rectifiers Schottky Diodes
Product Number 280-VT2080C-E3/4W 213918-VT2080C-E3/4W VT2080C-E3/4W-ND VT2080C-E3/4W VT2080C-E3/4W
Product Name 10 A 80 V Diode and Rectifier Diodes, Rectifiers - Arrays - VT2080C-E3/4W Diode Arrays Discrete Semiconductor Products - Diodes - Rectifiers Schottky Diodes & Rectifiers
Package Rail/Tube TO-220; TO-220AB TO-220; TO-220-3 TO-220-3
RoHS Compliant RoHS
IO 10 amps
Tj -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Diode Type Schottky; Schottky
Unlock Full Specs
to access all available technical data