34V Clamp 11.33A Ipp Tvs Diode Surface Mount DO-219AB (SMF)
34V Clamp 11.33A Ipp Tvs Diode Surface Mount DO-219AB (SMF)
34V Clamp 11.33A Ipp Tvs Diode Surface Mount DO-219AB (SMF)
TVS DIODE 20.5VWM 34VC DO219AB
TVS DIODE, 400W, 20.5V, UNIDIR, DO-219AB; Product Range:TRANSZORB VTVS Series; TVS Polarity:Unidirectio
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 112-VTVS21ASMF-M3-08TR-ND | VTVS21ASMF-M3-08 | 13AC4325 |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Tvs Diode, 400W, 20.5V, Unidir, Do-219Ab; Product Range Vishay |
| Configuration | Single | ||
| Package | DO-219AB | DO-219AB (SMF) | DO-219AB |
| Peak Pulse Power | 400 watts | 400 watts | |
| VC | 34 volts | 34 volts | |
| VBR | 23 volts | 23 volts |