42V Clamp 9.35A Ipp Tvs Diode Surface Mount DO-219AB (SMF)
TVS DIODE 25.2VWM 42VC DO219AB
TVS DIODE 25.2VWM 42VC DO219AB
TVS DIODE, 400W, 25.2V, UNIDIR, DO-219AB; Product Range:TRANSZORB Series; TVS Polarity:Unidirectio
TVS DIODE 25.2VWM 42VC DO219AB
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 112-VTVS25GSMF-M3-08TR-ND | 95AC2512 | VTVS25GSMF-M3-08 |
| Product Name | TVS Diodes | Tvs Diode, 400W, 25.2V, Unidir, Do-219Ab; Product Range Vishay | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | ||
| Package | DO-219AB | DO-219AB | DO-219AB (SMF) |
| Peak Pulse Power | 400 watts | 400 watts | |
| VC | 42 volts | 42 volts | 42 volts |
| VBR | 29.4 volts | 29.4 volts |