Bridge Rectifier Three Phase Standard 1.2kV Chassis Mount V1-A
Win Source Part Number: 1368070-VUO80-12NO1
Category: Discrete Semiconductor Products - Diodes - Bridge Rectifiers
Temperature Range - Operating: -40°C ~ 150°C (TJ)
Fake Threat In the Open Market: 43 pct.
MSL Level: 1 (Unlimited)
Mfr: IXYS
Package: Box
Product Status: Active
Package / Case: V1-A
Supplier Device Package: V1-A
Base Product Number: VUO80
Technology: Standard
Mounting Type: Chassis Mount
HTSUS: 8541.10.0080
REACH Status: REACH Unaffected
ECCN: EAR99
Current - Average Rectified (Io): 82 A
Voltage - Forward (Vf) (Max) @ If: 1.14 V @ 30 A
Current - Reverse Leakage @ Vr: 40 µA @ 1200 V
Diode Type: Three Phase
Voltage - Peak Reverse (Max): 1.2 kV
Bridge Rectifiers 80 Amps 1200V
BRIDGE RECT 3P 1.2KV 82A V1-A
Diode Rectifier Bridge Single 1.2KV 82A 5-Pin V1-A-Pack
| DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Rectifiers | Rectifiers | Diodes |
| Product Number | VUO80-12NO1-ND | 1368070-VUO80-12NO1 | VUO80-12NO1 | VUO80-12NO1 | 401-VUO80-12NO1 |
| Product Name | Bridge Rectifiers | Discrete Semiconductor Products - Diodes - Bridge Rectifiers | Bridge Rectifiers | Discrete Semiconductor Products - Diodes - Bridge Rectifiers | Diode Rectifier Bridge Single 1.2KV 82A 5-Pin V1-A-Pack |
| Rectifier Configuration / Technology | Bridge | ||||
| Package | V1-A | V1-A-Pack | |||
| Tj | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | |
| Diode Type | Three Phase | Three Phase |