Manufacturer: IXYS
Win Source Part Number: 847119-VUO55-12NO7
Features: Bridge Rectifier 1.2 kV
Package: Bulk
Family Name: VUO55
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Limited
Quantity per package: 10
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Bridge Rectifier Three Phase Standard 1.2kV Chassis Mount PWS-B
Bridge Rectifiers 55 Amps 1200V
BRIDGE RECT 3P 1.2KV 58A PWS-B
BRIDGE RECT 3P 1.2KV 58A PWS-B
| Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Rectifiers | Rectifiers | Diodes |
| Product Number | 847119-VUO55-12NO7 | VUO55-12NO7-ND | VUO55-12NO7 | VUO55-12NO7 | VUO55-12NO7 |
| Product Name | Bridge Rectifiers - VUO55-12NO7 | Bridge Rectifiers | Bridge Rectifiers | Discrete Semiconductor Products - Diodes - Bridge Rectifiers | Bridge Rectifiers |
| Diode Type | Bridge Rectifier 1.2 kV | ||||
| Rectifier Configuration / Technology | Bridge | ||||
| Package | PWS-B | PWS-B | |||
| Tj | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) |