Bridge Rectifier Three Phase Standard 1.4kV Chassis Mount PWS-D
BRIDGE RECT 3P 1.4KV 63A PWS-D
Bridge Rectifiers 62 Amps 1400V
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Rectifiers | Rectifiers | Rectifiers |
| Product Number | VUO62-14NO7-ND | VUO62-14NO7 | VUO62-14NO7 |
| Product Name | Bridge Rectifiers | Discrete Semiconductor Products - Diodes - Bridge Rectifiers | Bridge Rectifiers |
| Rectifier Configuration / Technology | Bridge |