Diode Standard 400V 230A Chassis Mount INT-A-PAK
STANDARD DIODE, 230A 400V INT-A-PACK; Repetitive Peak Reverse Voltage:200V; Average Forward Current:230A; Forward Voltage Max:1.46V; Diode Module Configuration:-; Diode Case Style:Module; No. of Pins:2Pins; Diode Mounting:Panel RoHS Compliant: Yes
DIODE GP 400V 230A INT-A-PAK
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Diodes | Diodes | Rectifiers |
| Product Number | VS-VSKE236/04PBF-ND | 76M8134 | VS-VSKE236/04PBF |
| Product Name | Single Diodes | Standard Diode, 230A 400V Int-A-Pack; Repetitive Peak Reverse Voltage Vishay | Discrete Semiconductor Products - Diodes - Rectifiers |
| RoHS Compliant | RoHS |