Vishay Precision Group TVS Diodes VTVS40ASMF-HM3-08

Description
TVS DIODE 39.6VWM 67VC DO219AB
Request a Quote Datasheet
Description
TVS DIODE 39.6VWM 67VC DO219AB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - 112-VTVS40ASMF-HM3-08DKR-ND - DigiKey
Thief River Falls, MN, United States
TVS DIODE 39.6VWM 67VC DO219AB

TVS DIODE 39.6VWM 67VC DO219AB

Buy Now Datasheet
TVS Diodes - 112-VTVS40ASMF-HM3-08CT-ND - DigiKey
Thief River Falls, MN, United States
TVS DIODE 39.6VWM 67VC DO219AB

TVS DIODE 39.6VWM 67VC DO219AB

Buy Now Datasheet
TVS Diodes - 112-VTVS40ASMF-HM3-08TR-ND - DigiKey
Thief River Falls, MN, United States
67V Clamp 5.7A Ipp Tvs Diode Surface Mount DO-219AB (SMF)

67V Clamp 5.7A Ipp Tvs Diode Surface Mount DO-219AB (SMF)

Buy Now Datasheet
Sheung Wan, Hong Kong
TVS Diodes / ESD Suppressors
VTVS40ASMF-HM3-08
TVS Diodes / ESD Suppressors VTVS40ASMF-HM3-08
TVS Diodes / ESD Suppressors 400W -/+30kV -/+5% AEC-Q101 Qualified

TVS Diodes / ESD Suppressors 400W -/+30kV -/+5% AEC-Q101 Qualified

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - VTVS40ASMF-HM3-08 - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
VTVS40ASMF-HM3-08
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes VTVS40ASMF-HM3-08
TVS DIODE 39.6VWM 67VC DO219AB

TVS DIODE 39.6VWM 67VC DO219AB

Supplier's Site
Tvs Diode, Aec-Q101, 400W, Do-219Ab; Product Range Vishay - 13AC4338 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, Aec-Q101, 400W, Do-219Ab; Product Range Vishay
13AC4338
Tvs Diode, Aec-Q101, 400W, Do-219Ab; Product Range Vishay 13AC4338
TVS DIODE, AEC-Q101, 400W, DO-219AB; Product Range:TRANSZORB VTVS Series; TVS Polarity:Unidirectio nal; Reverse Standoff Voltage:39.6V; Clamping Voltage Max:67V; Diode Case Style:DO-219AB; No. of Pins:2Pins; Qualification:AEC-Q1 01 RoHS Compliant: Yes

TVS DIODE, AEC-Q101, 400W, DO-219AB; Product Range:TRANSZORB VTVS Series; TVS Polarity:Unidirectional; Reverse Standoff Voltage:39.6V; Clamping Voltage Max:67V; Diode Case Style:DO-219AB; No. of Pins:2Pins; Qualification:AEC-Q101 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 112-VTVS40ASMF-HM3-08DKR-ND VTVS40ASMF-HM3-08 VTVS40ASMF-HM3-08 13AC4338
Product Name TVS Diodes TVS Diodes / ESD Suppressors Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes Tvs Diode, Aec-Q101, 400W, Do-219Ab; Product Range Vishay
Configuration Single
Package DO-219AB DO-219AB-2 DO-219AB (SMF) DO-219AB
Peak Pulse Power 400 watts 400 watts
VC 67 volts 67 volts
VBR 44.7 volts 44.7 volts
Unlock Full Specs
to access all available technical data

Similar Products

TVS - TVS - Diodes - NSP4201MR6T1G - 929387-NSP4201MR6T1G - Win Source Electronics
Specs
Package 6-TSOP
Tj -40 to 125 C (-40 to 257 F)
View Details
TVS Diodes - 1658301 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration Array
RoHS Compliant RoHS
Package SOT363; Sot-363 (sc-88)
View Details
Power TVS Modules - 60KS200CH1 - Micross Components, Inc.
Micross Components, Inc.
Specs
VBR 200 volts
View Details
TVS Diodes - 1727-PESD2CANFD27LT-QRTR-ND - DigiKey
Specs
Configuration Single
Package SC-59; SOT23; TO-236-3, SC-59, SOT-23-3
Peak Pulse Power 230 watts
View Details