DIODE 10 A, 60 V, SILICON, RECTIFIER DIODE, TO-220AB, ROHS COMPLIANT, PLASTIC PACKAGE-3, Rectifier Diode Product overview: VT2060C-E3/4W from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10 A, 60 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 10 A, 60 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VT2060C-E3/4W can be used for catalog matching and distributor lookup.
Diode Array 1 Pair Common Cathode Schottky 60V 10A Through Hole TO-220-3
Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 1279919-VT2060C-E3/4
Packaging: Tube
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Diode Type: Schottky
Operating Temperature - Junction: -55°C ~ 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 10A
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-220AB
Manufacturer Homepage: www.vishay.com
Manufacturer Package: TO-220-3
Voltage - DC Reverse (Vr) (Maximum): 60V
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 650mV at 10A
Current - Reverse Leakage at Vr: 850μA at 60V
Rectifiers 20A 60V Dual High Volt TrenchMOS
DIODE ARR SCHOTT 60V 10A TO220AB
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Rectifiers | Diode Arrays | Diode Arrays | Rectifiers | Rectifiers |
| Product Number | 280-VT2060C-E3/4W | VT2060C-E3/4W-ND | 1279919-VT2060C-E3/4W | VT2060C-E3/4W | VT2060C-E3/4W |
| Product Name | 10 A 60 V Diode and Rectifier | Diode Arrays | Diodes, Rectifiers - Arrays - VT2060C-E3/4W | Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ||
| Arrangement | Common Catode | ||||
| Package | TO-220; TO-220-3 | TO-220AB | TO-220 | ||
| Diode Type | Schottky; Schottky |