Diode Array 1 Pair Common Cathode Schottky 45V 5A Through Hole TO-220-3
DIODE ARR SCHOTT 45V 5A TO220-3
Schottky Diodes & Rectifiers 10A 45V DUAL TrenchMOS
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Diode Arrays | Rectifiers | Schottky Diodes |
| Product Number | VT1045CBP-M3/4WGI-ND | VT1045CBP-M3/4W | VT1045CBP-M3/4W |
| Product Name | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Diodes & Rectifiers |
| Arrangement | Common Catode |