Win Source Part Number: 1104300-VTVS15ASMF-H
Category: Circuit Protection>TVS - Diodes
Series: Automotive, AEC-Q101, TransZorb®
Type: Zener
Package: Tape & Reel
Applications: Automotive
Standard Package: 3,000
Mounting: SMD (SMT)
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 15.1V
Voltage - Breakdown (Min): 17.1V
Voltage - Clamping (Max) @ Ipp: 25V
Power - Peak Pulse: 400W
Power Line Protection: No
Capacitance @ Frequency: 684pF @ 1MHz
Current - Peak Pulse (10/1000µs): 15.47A
Package / Case: DO-219AB
Supplier Device Package: DO-219AB (SMF)
Temperature Range - Operating: -55°C ~ 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Other Names: VTVS15ASMF-HM3-08GIT
Base Product Number: VTVS15
25V Clamp 15.47A Ipp Tvs Diode Surface Mount DO-219AB (SMF)
25V Clamp 15.47A Ipp Tvs Diode Surface Mount DO-219AB (SMF)
25V Clamp 15.47A Ipp Tvs Diode Surface Mount DO-219AB (SMF)
Trans Voltage Suppressor Diode, 400W, 15.1V V(RWM), Unidirectional, 1 Element, Silicon, DO-219AB, SMF, 2 PIN Product overview: VTVS15ASMF-HM3-08 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400W, 15.1V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 400W, 15.1V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-VTVS15ASMF-HM3-0
TVS Diodes / ESD Suppressors 400W -/+30kV -/+5% AEC-Q101 Qualified
TVS DIODE 15.1VWM 25VC DO219AB
TVS DIODE, AEC-Q101, 400W, DO-219AB; Product Range:TRANSZORB VTVS Series; TVS Polarity:Unidirectio
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1104300-VTVS15ASMF-HM3-08 | VTVS15ASMF-HM3-08GITR-ND | 144-VTVS15ASMF-HM3-08 | VTVS15ASMF-HM3-08 | VTVS15ASMF-HM3-08 | 13AC4318 |
| Product Name | Circuit Protection - TVS - Diodes | TVS Diodes | 400W 15.1V TVS Protection Diode | TVS Diodes / ESD Suppressors | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Tvs Diode, Aec-Q101, 400W, Do-219Ab; Product Range Vishay |
| Package | DO-219AB | DO-219AB | DO-219AB-2 | DO-219AB (SMF) | DO-219AB | |
| Peak Pulse Power | 400 watts | 400 watts | 400 watts | |||
| VC | 25 volts | 25 volts | 25 volts | |||
| VBR | 17.1 volts | 17.1 volts | 17.1 volts | |||
| CT | 684 pF |