14.9V Clamp 25.48A Ipp Tvs Diode Surface Mount DO-219AB (SMF)
TVS DIODE 9.4VWM 14.9V DO219AB
TVS DIODE 9.4VWM 14.9V DO219AB
TVS DIODE, AEC-Q101, 400W, DO-219AB; Product Range:TRANSZORB VTVS Series; TVS Polarity:Unidirectio
TVS DIODE 9.4VWM 14.9VC DO219AB
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 112-VTVS9V4ASMF-HM3-08TR-ND | 13AC4354 | VTVS9V4ASMF-HM3-08 |
| Product Name | TVS Diodes | Tvs Diode, Aec-Q101, 400W, Do-219Ab; Product Range Vishay | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | ||
| Package | DO-219AB | DO-219AB | DO-219AB (SMF) |
| Peak Pulse Power | 400 watts | 400 watts | |
| VC | 14.9 volts | 14.9 volts | |
| VBR | 10.5 volts | 10.5 volts |