8.9V Clamp 42.95A Ipp Tvs Diode Surface Mount DO-219AB (SMF)
8.9V Clamp 42.95A Ipp Tvs Diode Surface Mount DO-219AB (SMF)
8.9V Clamp 42.95A Ipp Tvs Diode Surface Mount DO-219AB (SMF)
400 W TransZorb® TVS, 5 %, DO-219AB (SMF
400 W TransZorb® TVS, 5 %, DO-219AB (SMF
400 W TransZorb® TVS, 5 %, DO-219AB (SMF
TVS DIODE, 400W, 5V, UNIDIR, DO-219AB; Product Range:TRANSZORB VTVS Series; TVS Polarity:Unidirectio
ESD PROTECTION DIODE SMF DO219AB5%;5V;Ir5 A;Ip43A;P400W;Cd2095
TVS DIODE 5VWM 8.9VC DO219AB
TVS Diodes / ESD Suppressors 400W -/+30kV -/+5% Vf1.8V Uni-dir N-Ch1
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | VTVS5V0ASMF-M3-08GITR-ND | 1806577P | 1806533 | 13AC4345 | 27AK0269 | VTVS5V0ASMF-M3-08 | VTVS5V0ASMF-M3-08 |
| Product Name | TVS Diodes | TVS Diodes | TVS Diodes | Tvs Diode, 400W, 5V, Unidir, Do-219Ab; Product Range Vishay | Esd Protection Diode Smf Do219Ab5%;5V;ir5 A;ip43A;p400W;cd2095Pf Vishay | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes / ESD Suppressors |
| Configuration | Single | Single | Single | ||||
| Package | DO-219AB | DO-219 | Do-219ab | DO-219AB | DO-219AB (SMF) | DO-219AB-2 | |
| Peak Pulse Power | 400 watts | 400 watts | |||||
| VC | 8.9 volts | 8.9 volts | |||||
| VBR | 6.4 volts | 6.4 volts |