Vishay Precision Group TVS Diodes VTVS8V5ASMF-M3-08

Description
13.5V Clamp 28.24A Ipp Tvs Diode Surface Mount DO-219AB (SMF)
Request a Quote Datasheet
Description
13.5V Clamp 28.24A Ipp Tvs Diode Surface Mount DO-219AB (SMF)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - VTVS8V5ASMF-M3-08GIDKR-ND - DigiKey
Thief River Falls, MN, United States
13.5V Clamp 28.24A Ipp Tvs Diode Surface Mount DO-219AB (SMF)

13.5V Clamp 28.24A Ipp Tvs Diode Surface Mount DO-219AB (SMF)

Buy Now Datasheet
TVS Diodes - VTVS8V5ASMF-M3-08GICT-ND - DigiKey
Thief River Falls, MN, United States
13.5V Clamp 28.24A Ipp Tvs Diode Surface Mount DO-219AB (SMF)

13.5V Clamp 28.24A Ipp Tvs Diode Surface Mount DO-219AB (SMF)

Buy Now Datasheet
TVS Diodes - VTVS8V5ASMF-M3-08GITR-ND - DigiKey
Thief River Falls, MN, United States
13.5V Clamp 28.24A Ipp Tvs Diode Surface Mount DO-219AB (SMF)

13.5V Clamp 28.24A Ipp Tvs Diode Surface Mount DO-219AB (SMF)

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - VTVS8V5ASMF-M3-08 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
VTVS8V5ASMF-M3-08
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes VTVS8V5ASMF-M3-08
TVS DIODE 8.5VWM 13.5VC DO219AB

TVS DIODE 8.5VWM 13.5VC DO219AB

Supplier's Site
Sheung Wan, Hong Kong
TVS Diodes / ESD Suppressors
VTVS8V5ASMF-M3-08
TVS Diodes / ESD Suppressors VTVS8V5ASMF-M3-08
TVS Diodes / ESD Suppressors 400W -/+30kV -/+5% Vf1.8V Uni-dir N-Ch1

TVS Diodes / ESD Suppressors 400W -/+30kV -/+5% Vf1.8V Uni-dir N-Ch1

Buy Now Datasheet
Tvs Diode, 400W, 8.5V, Unidir, Do-219Ab; Product Range Vishay - 13AC4353 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, 400W, 8.5V, Unidir, Do-219Ab; Product Range Vishay
13AC4353
Tvs Diode, 400W, 8.5V, Unidir, Do-219Ab; Product Range Vishay 13AC4353
TVS DIODE, 400W, 8.5V, UNIDIR, DO-219AB; Product Range:TRANSZORB VTVS Series; TVS Polarity:Unidirectio nal; Reverse Standoff Voltage:8.5V; Clamping Voltage Max:13.5V; Diode Case Style:DO-219AB; No. of Pins:2Pins; Qualification:- RoHS Compliant: Yes

TVS DIODE, 400W, 8.5V, UNIDIR, DO-219AB; Product Range:TRANSZORB VTVS Series; TVS Polarity:Unidirectional; Reverse Standoff Voltage:8.5V; Clamping Voltage Max:13.5V; Diode Case Style:DO-219AB; No. of Pins:2Pins; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number VTVS8V5ASMF-M3-08GIDKR-ND VTVS8V5ASMF-M3-08 VTVS8V5ASMF-M3-08 13AC4353
Product Name TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes TVS Diodes / ESD Suppressors Tvs Diode, 400W, 8.5V, Unidir, Do-219Ab; Product Range Vishay
Configuration Single
Package DO-219AB DO-219AB (SMF) DO-219AB-2 DO-219AB
Peak Pulse Power 400 watts 400 watts
VC 13.5 volts 13.5 volts
VBR 9.5 volts 9.5 volts
Unlock Full Specs
to access all available technical data