Littelfuse, Inc. Bridge Rectifiers VUO62-16NO7

Description
Bridge Rectifier Three Phase Standard 1.6kV Chassis Mount PWS-D
Request a Quote Datasheet
Description
Bridge Rectifier Three Phase Standard 1.6kV Chassis Mount PWS-D
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bridge Rectifiers - VUO62-16NO7-ND - DigiKey
Thief River Falls, MN, United States
Bridge Rectifiers
VUO62-16NO7-ND
Bridge Rectifiers VUO62-16NO7-ND
Bridge Rectifier Three Phase Standard 1.6kV Chassis Mount PWS-D

Bridge Rectifier Three Phase Standard 1.6kV Chassis Mount PWS-D

Buy Now Datasheet
Bridge Rectifiers - VUO62-16NO7 - 846891-VUO62-16NO7 - Win Source Electronics
Laguna Hills, CA, United States
Bridge Rectifiers - VUO62-16NO7
846891-VUO62-16NO7
Bridge Rectifiers - VUO62-16NO7 846891-VUO62-16NO7
Manufacturer: IXYS Win Source Part Number: 846891-VUO62-16NO7 Features: Bridge Rectifier 1.6 kV Package: Bulk Family Name: VUO62 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080

Manufacturer: IXYS
Win Source Part Number: 846891-VUO62-16NO7
Features: Bridge Rectifier 1.6 kV
Package: Bulk
Family Name: VUO62
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080

Buy Now Datasheet
Bridge Rectifiers - VUO62-16NO7 - ODG (Origin Data Global)
Shenzhen, China
Bridge Rectifiers
VUO62-16NO7
Bridge Rectifiers VUO62-16NO7
BRIDGE RECT 3P 1.6KV 63A PWS-D

BRIDGE RECT 3P 1.6KV 63A PWS-D

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Bridge Rectifiers - VUO62-16NO7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Bridge Rectifiers
VUO62-16NO7
Discrete Semiconductor Products - Diodes - Bridge Rectifiers VUO62-16NO7
BRIDGE RECT 3P 1.6KV 63A PWS-D

BRIDGE RECT 3P 1.6KV 63A PWS-D

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diodes Diodes Rectifiers
Product Number VUO62-16NO7-ND 846891-VUO62-16NO7 VUO62-16NO7 VUO62-16NO7
Product Name Bridge Rectifiers Bridge Rectifiers - VUO62-16NO7 Bridge Rectifiers Discrete Semiconductor Products - Diodes - Bridge Rectifiers
Rectifier Configuration / Technology Bridge
Package PWS-D
Tj -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F)
Diode Type Bridge Rectifier 1.6 kV
Unlock Full Specs
to access all available technical data

Similar Products

 - BAV21,143 - Rochester Electronics
Specs
Package SOD27
Life Cycle Stage Obsolete
RoHS Compliant RoHS
View Details
4 suppliers
Rectifier Diodes, Type LLD - Model: ESAD92-03R - Fuji Electric Corp. of America
Specs
Package TO-3P
IO 20 amps
VRRM 300 volts
View Details
Bridge Rectifiers - CC2026-ND - DigiKey
Specs
Rectifier Configuration / Technology Bridge
Package Module
Tj -40 to 125 C (-40 to 257 F)
View Details
3 suppliers
High Current Power Rectifiers - HRSET010419 - Micross Components, Inc.
Specs
IFSM 150 amps
IF 10000 mA
trr 150 ns
View Details