Diode Array 1 Pair Common Cathode Schottky 200V 5A Through Hole TO-220-3
Schottky Diodes & Rectifiers 10A 200V TrenchMOS
DIODE ARR SCHOTT 200V 5A TO220-3
| DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Diode Arrays | Schottky Diodes | Rectifiers |
| Product Number | VT10200C-E3/4WGI-ND | VT10200C-E3/4W | VT10200C-E3/4W |
| Product Name | Diode Arrays | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Arrangement | Common Catode |