16.3V Clamp 23.2A Ipp Tvs Diode Surface Mount DO-219AB (SMF)
16.3V Clamp 23.2A Ipp Tvs Diode Surface Mount DO-219AB (SMF)
16.3V Clamp 23.2A Ipp Tvs Diode Surface Mount DO-219AB (SMF)
TVS DIODE, 400W, 10.3V, UNIDIR, DO-219AB; Product Range:TRANSZORB VTVS Series; TVS Polarity:Unidirectio
TVS DIODE 10.3VWM 16.3VC DO219AB
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 112-VTVS10ASMF-M3-08DKR-ND | 13AC4311 | VTVS10ASMF-M3-08 |
| Product Name | TVS Diodes | Tvs Diode, 400W, 10.3V, Unidir, Do-219Ab; Product Range Vishay | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | ||
| Package | DO-219AB | DO-219AB | DO-219AB (SMF) |
| Peak Pulse Power | 400 watts | 400 watts | |
| VC | 16.3 volts | 16.3 volts | |
| VBR | 11.4 volts | 11.4 volts |