Vishay Precision Group Single Diodes VS-VSKE320-16PBF

Description
Diode Standard 1600V 320A Chassis Mount MAGN-A-PAK®
Request a Quote Datasheet
Description
Diode Standard 1600V 320A Chassis Mount MAGN-A-PAK®
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - VS-VSKE320-16PBF-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
VS-VSKE320-16PBF-ND
Single Diodes VS-VSKE320-16PBF-ND
Diode Standard 1600V 320A Chassis Mount MAGN-A-PAK®

Diode Standard 1600V 320A Chassis Mount MAGN-A-PAK®

Buy Now Datasheet
Shenzhen, China
Discrete Semiconductor Products - Diodes - Rectifiers
VS-VSKE320-16PBF
Discrete Semiconductor Products - Diodes - Rectifiers VS-VSKE320-16PBF
DIODE GP 1.6KV 320A MAGNAPAK

DIODE GP 1.6KV 320A MAGNAPAK

Supplier's Site
Diode Module, 1.6Kv, 320A, 1.28V; Repetitive Peak Reverse Voltage Vishay - 53T4294 - Newark, An Avnet Company
Chicago, IL, United States
Diode Module, 1.6Kv, 320A, 1.28V; Repetitive Peak Reverse Voltage Vishay
53T4294
Diode Module, 1.6Kv, 320A, 1.28V; Repetitive Peak Reverse Voltage Vishay 53T4294
DIODE MODULE, 1.6KV, 320A, 1.28V; Repetitive Peak Reverse Voltage:1.6kV; Average Forward Current:320A; Forward Voltage Max:1.28V; Diode Module Configuration:Single ; Diode Case Style:MAGN-A-PAK; No. of Pins:2Pins; Diode Mounting:PanelRoHS Compliant: Yes

DIODE MODULE, 1.6KV, 320A, 1.28V; Repetitive Peak Reverse Voltage:1.6kV; Average Forward Current:320A; Forward Voltage Max:1.28V; Diode Module Configuration:Single; Diode Case Style:MAGN-A-PAK; No. of Pins:2Pins; Diode Mounting:PanelRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Diodes Rectifiers Diodes
Product Number VS-VSKE320-16PBF-ND VS-VSKE320-16PBF 53T4294
Product Name Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers Diode Module, 1.6Kv, 320A, 1.28V; Repetitive Peak Reverse Voltage Vishay
Tj -40 to 150 C (-40 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

B48-2 and B48-2T Series B482F-2T Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
Rectifier Diodes, Type LLD (CRM-PFC) - Model: YG972S6R - Fuji Electric Corp. of America
Specs
Package TO-220F
IO 10 amps
VRRM 600 volts
View Details
30V 200MA Diode and Rectifier - 280-BAT54QBZ - ERSAELECTRONICS PTE. LTD.
Specs
Package Tape & Reel (TR)
RoHS Compliant RoHS
Tj 150 C (302 F)
View Details
5 suppliers
Rectifier Diode - HR1N5551 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 150 amps
IF 5000 mA
trr 2000 ns
View Details