Zilog Bridge Rectifiers VUO36-08NO8

Description
Bridge Rectifier Three Phase Standard 800V QC Terminal FO-B
Request a Quote Datasheet
Description
Bridge Rectifier Three Phase Standard 800V QC Terminal FO-B
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bridge Rectifiers - VUO36-08NO8-ND - DigiKey
Thief River Falls, MN, United States
Bridge Rectifiers
VUO36-08NO8-ND
Bridge Rectifiers VUO36-08NO8-ND
Bridge Rectifier Three Phase Standard 800V QC Terminal FO-B

Bridge Rectifier Three Phase Standard 800V QC Terminal FO-B

Buy Now Datasheet
Bridge Rectifiers - VUO36-08NO8 - 938913-VUO36-08NO8 - Win Source Electronics
Laguna Hills, CA, United States
Bridge Rectifiers - VUO36-08NO8
938913-VUO36-08NO8
Bridge Rectifiers - VUO36-08NO8 938913-VUO36-08NO8
Manufacturer: IXYS Win Source Part Number: 938913-VUO36-08NO8 Operating Temperature Range: -40°C ~ 150°C (TJ) Features: Bridge Rectifier Three Phase Standard 800 V QC Terminal FO-B Package: 5-Square, FO-B Package: Bulk Mounting: QC Terminal Family Name: VUO36 Categories: Discrete Semiconductor Products Case / Package: FO-B ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance Quantity per package: 50 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 42 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080

Manufacturer: IXYS
Win Source Part Number: 938913-VUO36-08NO8
Operating Temperature Range: -40°C ~ 150°C (TJ)
Features: Bridge Rectifier Three Phase Standard 800 V QC Terminal FO-B
Package: 5-Square, FO-B
Package: Bulk
Mounting: QC Terminal
Family Name: VUO36
Categories: Discrete Semiconductor Products
Case / Package: FO-B
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Balance
Quantity per package: 50
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 42 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Bridge Rectifiers - VUO36-08NO8 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Bridge Rectifiers
VUO36-08NO8
Discrete Semiconductor Products - Diodes - Bridge Rectifiers VUO36-08NO8
BRIDGE RECT 3PHASE 800V 27A FO-B

BRIDGE RECT 3PHASE 800V 27A FO-B

Supplier's Site
Sheung Wan, Hong Kong
Bridge Rectifiers
VUO36-08NO8
Bridge Rectifiers VUO36-08NO8
Bridge Rectifiers 36 Amps 800V

Bridge Rectifiers 36 Amps 800V

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Rectifiers Diodes Rectifiers Rectifiers
Product Number VUO36-08NO8-ND 938913-VUO36-08NO8 VUO36-08NO8 VUO36-08NO8
Product Name Bridge Rectifiers Bridge Rectifiers - VUO36-08NO8 Discrete Semiconductor Products - Diodes - Bridge Rectifiers Bridge Rectifiers
Rectifier Configuration / Technology Bridge
Package 5-Square, FO-B FO-B-B
Tj -40 to 125 C (-40 to 257 F) -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

B48-2 and B48-2T Series B481G-2 Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
Rectifier Diodes, Type SBD - Model: TS865C04R - Fuji Electric Corp. of America
Specs
Package T-Pack(S)
IO 20 amps
VRRM 45 volts
View Details
General-purpose dual Schottky diode - 1PS70SB46,115 - Nexperia B.V.
Specs
Applications Switching
Package SOT323; SOT323
RoHS Compliant RoHS
View Details
6 suppliers
Rectifier Diode - HR1N3957 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 30 amps
IF 1000 mA
trr 2000 ns
View Details