47V Clamp 8.21A Ipp Tvs Diode Surface Mount DO-219AB (SMF)
47V Clamp 8.21A Ipp Tvs Diode Surface Mount DO-219AB (SMF)
47V Clamp 8.21A Ipp Tvs Diode Surface Mount DO-219AB (SMF)
TVS DIODE 27.9VWM 47VC DO219AB
TVS DIODE, 400W, 27.9V, UNIDIR, DO-219AB; Product Range:TRANSZORB VTVS Series; TVS Polarity:Unidirectio
TVS Diodes / ESD Suppressors 400W -/+30kV -/+5% Vf1.8V Uni-dir N-Ch1
TVS DIODE 27.9VWM 47VC DO219AB
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 112-VTVS28ASMF-M3-08TR-ND | VTVS28ASMF-M3-08 | 13AC4331 | VTVS28ASMF-M3-08 | VTVS28ASMF-M3-08 |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Tvs Diode, 400W, 27.9V, Unidir, Do-219Ab; Product Range Vishay | TVS Diodes / ESD Suppressors | TVS Diodes |
| Configuration | Single | ||||
| Package | DO-219AB | DO-219AB (SMF) | DO-219AB | DO-219AB-2 | DO-219AB |
| Peak Pulse Power | 400 watts | 400 watts | 400 watts | ||
| VC | 47 volts | 47 volts | 47 volts | ||
| VBR | 31.4 volts | 31.4 volts | 31.4 volts |