Bridge Rectifier Three Phase Standard 800V Chassis Mount PWS-E
Bridge Rectifiers 110 Amps 800V
BRIDGE RECT 3P 800V 127A PWS-E1
BRIDGE RECT 3P 800V 127A PWS-E1
| DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Rectifiers | Rectifiers | Rectifiers | Diodes |
| Product Number | VUO110-08NO7-ND | VUO110-08NO7 | VUO110-08NO7 | VUO110-08NO7 |
| Product Name | Bridge Rectifiers | Bridge Rectifiers | Discrete Semiconductor Products - Diodes - Bridge Rectifiers | Bridge Rectifiers |
| Rectifier Configuration / Technology | Bridge | |||
| Package | PWS-E | PWS-E-1 | ||
| Tj | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) |